Zaber Technologies, Inc. Motorized rotary stage, integrated motor encoder, 360 degree rotation, 120 mm diameter, fine resolution, high torque RST120AK-E03T3A

Description
Zaber's RST-E Series products are motorized rotation stages with built-in motor encoders. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST-E stages are designed for plug-and-play use with any of Zaber's controllers. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-E. Speed up to 60 °/s and torque up to 70 N⋅m Continuous 360° rotation stage Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's RST-E Series products are motorized rotation stages with built-in motor encoders. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST-E stages are designed for plug-and-play use with any of Zaber's controllers. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-E. Speed up to 60 °/s and torque up to 70 N⋅m Continuous 360° rotation stage Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, integrated motor encoder, 360 degree rotation, 120 mm diameter, fine resolution, high torque - RST120AK-E03T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, integrated motor encoder, 360 degree rotation, 120 mm diameter, fine resolution, high torque
RST120AK-E03T3A
Motorized rotary stage, integrated motor encoder, 360 degree rotation, 120 mm diameter, fine resolution, high torque RST120AK-E03T3A
Zaber's RST-E Series products are motorized rotation stages with built-in motor encoders. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST-E stages are designed for plug-and-play use with any of Zaber's controllers. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-E. Speed up to 60 °/s and torque up to 70 N⋅m Continuous 360° rotation stage Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's RST-E Series products are motorized rotation stages with built-in motor encoders. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST-E stages are designed for plug-and-play use with any of Zaber's controllers.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-E.

  • Speed up to 60 °/s and torque up to 70 N⋅m
  • Continuous 360° rotation stage
  • Up to 300 kg centered load capacity
  • 50.8 mm (2") or 101.6 mm (4") aperture
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number RST120AK-E03T3A
Product Name Motorized rotary stage, integrated motor encoder, 360 degree rotation, 120 mm diameter, fine resolution, high torque
Stage Type Rotary Positioning
Load Capacity 112 lbs (50.98 kg)
Rotary Velocity 24 deg/sec
Accuracy 0.1600 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 119.5 mm Diameter, 4° Fine Travel, M6 - M-UTR120 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 112 lbs (50.98 kg)
Platter 4.7 inch (120 mm)
View Details
Compact Rotation Stage - DT-80 R - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Belt
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Precision Rotation Piezo Nanopositioner - Nano-Theta - Mad City Labs, Inc.
Specs
Stage Type Rotary Positioning
Load Capacity 1.1 lbs (0.5000 kg)
View Details