Zaber Technologies, Inc. Motorized rotation stage, integrated motor encoder, 360 degree rotation, 120 mm diameter, high speed, high torque, motor up RSB120AT-E08T3A

Description
Zaber's RSB-E Series motorized rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum rotational speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for full 360° movement of loads that extend past the edge of the stage top. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector or DB26 connector for brake variants. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSB-E. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Encoder position feedback with slip/stall detection and automatic recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's RSB-E Series motorized rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum rotational speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for full 360° movement of loads that extend past the edge of the stage top. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector or DB26 connector for brake variants. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSB-E. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Encoder position feedback with slip/stall detection and automatic recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotation stage, integrated motor encoder, 360 degree rotation, 120 mm diameter, high speed, high torque, motor up - RSB120AT-E08T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotation stage, integrated motor encoder, 360 degree rotation, 120 mm diameter, high speed, high torque, motor up
RSB120AT-E08T3A
Motorized rotation stage, integrated motor encoder, 360 degree rotation, 120 mm diameter, high speed, high torque, motor up RSB120AT-E08T3A
Zaber's RSB-E Series motorized rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum rotational speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for full 360° movement of loads that extend past the edge of the stage top. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector or DB26 connector for brake variants. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSB-E. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Encoder position feedback with slip/stall detection and automatic recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's RSB-E Series motorized rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum rotational speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features.

There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for full 360° movement of loads that extend past the edge of the stage top. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector or DB26 connector for brake variants. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSB-E.

  • Speeds up to 1,200 rpm
  • Continuous 360° rotation stage
  • Multiple motor configurations
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Optional integrated power-off brake
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number RSB120AT-E08T3A
Product Name Motorized rotation stage, integrated motor encoder, 360 degree rotation, 120 mm diameter, high speed, high torque, motor up
Stage Type Rotary Positioning
Load Capacity 112 lbs (50.98 kg)
Rotary Velocity 5400 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, Piezo, 1.0 in., Vacuum Compatible, Agilis™ - AG-PR100V6 - Newport MKS
Specs
Load Capacity 0.4496 lbs (0.2039 kg)
Rotary Velocity 2 deg/sec
View Details
Fast Miniature Rotation Stage - U-624 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Table Position
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Rotation Motion Systems for Laser Marking & Engraving -  - LaserStar Technologies Corporation
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle; Stepping Motor
Drive Mechanism Direct Drive
View Details