Zaber Technologies, Inc. Motorized rotary stage, integrated motor encoder, 40 mm stage top, medium resolution RSM40B-E03T4A

Description
Zaber's RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. RSM-E stages are designed to interface with our X-MCC Series universal motor controllers. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSM-E. 50 N load capacity 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. RSM-E stages are designed to interface with our X-MCC Series universal motor controllers. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSM-E. 50 N load capacity 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, integrated motor encoder, 40 mm stage top, medium resolution - RSM40B-E03T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, integrated motor encoder, 40 mm stage top, medium resolution
RSM40B-E03T4A
Motorized rotary stage, integrated motor encoder, 40 mm stage top, medium resolution RSM40B-E03T4A
Zaber's RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. RSM-E stages are designed to interface with our X-MCC Series universal motor controllers. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSM-E. 50 N load capacity 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets.

RSM-E stages are designed to interface with our X-MCC Series universal motor controllers. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSM-E.

  • 50 N load capacity
  • 0.02° repeatability
  • 21 mm total height
  • 4 mm aperture
  • Worm gear driven for continuous rotation
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number RSM40B-E03T4A
Product Name Motorized rotary stage, integrated motor encoder, 40 mm stage top, medium resolution
Stage Type Rotary Positioning
Load Capacity 11.24 lbs (5.1 kg)
Rotary Velocity 120 deg/sec
Accuracy 0.1400 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 1.063-20 Aperture, 3.11 in. Diameter, 4° Fine, 8-32 & 1/4-20 - UTR80A - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details
Precision Rotation Stage - M-060 / M-061 / M-062 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type DC Servo; Stepping Motor
Drive Mechanism Gear
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
MS Series Servo Indexer - MS2518F - Centricity
Specs
Stage Type Rotary Positioning; Inclination Positioning
Drive Type Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
Drive Mechanism Gear
View Details