Zaber Technologies, Inc. Motorized rotary stage, integrated controller and motor encoder, 360 degree rotation, 60 mm stage top, coarse resolution, high speed X-RSW60C-E03

Description
Zaber's X-RSW-E Series products are computer controlled motorized rotary stages with integrated controllers and motor encoders. They are stand-alone units requiring only a standard 24-48 V power supply. Built-in motor encoders allow for closed-loop operation and slip/stall recovery features. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and distance mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can also be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 75 rpm and torque up to 2.25 N⋅m Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Encoder position feedback with slip/stall detection and automatic recovery Multiple X-Series products in a daisy-chain can share a single power supply Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-RSW-E Series products are computer controlled motorized rotary stages with integrated controllers and motor encoders. They are stand-alone units requiring only a standard 24-48 V power supply. Built-in motor encoders allow for closed-loop operation and slip/stall recovery features. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and distance mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can also be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 75 rpm and torque up to 2.25 N⋅m Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Encoder position feedback with slip/stall detection and automatic recovery Multiple X-Series products in a daisy-chain can share a single power supply Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, integrated controller and motor encoder, 360 degree rotation, 60 mm stage top, coarse resolution, high speed - X-RSW60C-E03 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, integrated controller and motor encoder, 360 degree rotation, 60 mm stage top, coarse resolution, high speed
X-RSW60C-E03
Motorized rotary stage, integrated controller and motor encoder, 360 degree rotation, 60 mm stage top, coarse resolution, high speed X-RSW60C-E03
Zaber's X-RSW-E Series products are computer controlled motorized rotary stages with integrated controllers and motor encoders. They are stand-alone units requiring only a standard 24-48 V power supply. Built-in motor encoders allow for closed-loop operation and slip/stall recovery features. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and distance mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can also be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 75 rpm and torque up to 2.25 N⋅m Two lens holders allow for use as a polarizer mount Worm gear driven for continuous rotation Built-in controller; daisy-chains with other Zaber products Encoder position feedback with slip/stall detection and automatic recovery Multiple X-Series products in a daisy-chain can share a single power supply Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-RSW-E Series products are computer controlled motorized rotary stages with integrated controllers and motor encoders. They are stand-alone units requiring only a standard 24-48 V power supply.

Built-in motor encoders allow for closed-loop operation and slip/stall recovery features. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and distance mode, turn to move the stage, and press to stop.

The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can also be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for easy and secure connection between products. The chain also shares power, so multiple X-Series products can use a single power supply.

  • Speed up to 75 rpm and torque up to 2.25 N⋅m
  • Two lens holders allow for use as a polarizer mount
  • Worm gear driven for continuous rotation
  • Built-in controller; daisy-chains with other Zaber products
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Multiple X-Series products in a daisy-chain can share a single power supply
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number X-RSW60C-E03
Product Name Motorized rotary stage, integrated controller and motor encoder, 360 degree rotation, 60 mm stage top, coarse resolution, high speed
Stage Type Rotary Positioning
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 450 deg/sec
Accuracy 0.0800 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, PR50CC, Integrated with CONEX-CC Controller - CONEX-PR50CC - Newport MKS
Specs
Load Capacity 2.25 lbs (1.02 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 0.8850 In-lbs (1.02 kg-cm)
View Details
PIglide RL Rotation Stage with Air Bearing - A-63x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Precision Rotation Piezo Nanopositioner - Nano-Theta/H - Mad City Labs, Inc.
Specs
Stage Type Rotary Positioning
Features Center Bore
Load Capacity 1.1 lbs (0.5000 kg)
View Details