The RSW60A-T3A is a motorized rotary stage from Zaber Technologies, Inc., designed for precision applications requiring continuous 360-degree rotation. It features a 60 mm diameter stage top and is driven by a stepper motor and worm gear mechanism. The stage supports a maximum speed of 75 rpm and can deliver a torque of up to 280 N-cm. This model offers a fine resolution of 0.000234375° (4.091 µrad) and has an accuracy of 0.08° (1.396 mrad) with a repeatability of less than 0.02° (< 0.349 mrad). The maximum centered load capacity is 200 N (44.9 lb), and it can handle a transverse moment of up to 410 N-cm (580.6 oz-in). The RSW60A-T3A is compatible with Zaber's X-MCC Series controllers, which feature AutoDetect functionality for easy setup. It includes a magnetic home sensor for limit or home sensing and is CE compliant. The stage weighs 0.62 kg (1.367 lb) and is not vacuum compatible. This product is suitable for applications requiring precise rotational control and can be integrated into various systems using a standard DB15 connector.
Zaber's RSW precision motorized rotation stage is stepper motor and worm gear driven and capable of continuous rotation. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSW.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Rotary Stages |
| Product Number | RSW60A-T3A |
| Product Name | Motorized rotary stage, 360 degree rotation, 60 mm diameter, fine resolution, low speed |
| Stage Type | Rotary Positioning |
| Load Capacity | 44.96 lbs (20.39 kg) |
| Rotary Velocity | 115 deg/sec |