Zaber Technologies, Inc. Motorized rotary stage, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture RST240B-T3A

Description
Zaber's RST Series products are motorized rotation stage devices. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST stages are designed for plug-and-play use with any of Zaber's controllers. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST. Speed up to 60°/s and torque up to 70 N⋅m Continuous 360° rotation stage Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's RST Series products are motorized rotation stage devices. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST stages are designed for plug-and-play use with any of Zaber's controllers. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST. Speed up to 60°/s and torque up to 70 N⋅m Continuous 360° rotation stage Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture - RST240B-T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture
RST240B-T3A
Motorized rotary stage, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture RST240B-T3A
Zaber's RST Series products are motorized rotation stage devices. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST stages are designed for plug-and-play use with any of Zaber's controllers. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST. Speed up to 60°/s and torque up to 70 N⋅m Continuous 360° rotation stage Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's RST Series products are motorized rotation stage devices. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST stages are designed for plug-and-play use with any of Zaber's controllers.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST.

  • Speed up to 60°/s and torque up to 70 N⋅m
  • Continuous 360° rotation stage
  • Up to 300 kg centered load capacity
  • 50.8 mm (2") or 101.6 mm (4") aperture
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number RST240B-T3A
Product Name Motorized rotary stage, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture
Stage Type Rotary Positioning
Load Capacity 674 lbs (306 kg)
Rotary Velocity 60 deg/sec
Accuracy 0.0750 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 160 mm, High-Torque Mini-Step Drive - RV160BPP - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
MS Series Servo Indexer - MS2518E - Centricity
Specs
Stage Type Rotary Positioning; Inclination Positioning
Drive Type Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
Drive Mechanism Gear
View Details