Zaber Technologies, Inc. Motorized rotation stage, integrated motor encoder, 360 degree rotation, 60 mm diameter, high speed, motor down RSB060AD-E01T3A

Description
Zaber's RSB-E Series motorized rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum rotational speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for full 360° movement of loads that extend past the edge of the stage top. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector or DB26 connector for brake variants. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSB-E. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Encoder position feedback with slip/stall detection and automatic recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's RSB-E Series motorized rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum rotational speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for full 360° movement of loads that extend past the edge of the stage top. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector or DB26 connector for brake variants. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSB-E. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Encoder position feedback with slip/stall detection and automatic recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotation stage, integrated motor encoder, 360 degree rotation, 60 mm diameter, high speed, motor down - RSB060AD-E01T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotation stage, integrated motor encoder, 360 degree rotation, 60 mm diameter, high speed, motor down
RSB060AD-E01T3A
Motorized rotation stage, integrated motor encoder, 360 degree rotation, 60 mm diameter, high speed, motor down RSB060AD-E01T3A
Zaber's RSB-E Series motorized rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum rotational speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for full 360° movement of loads that extend past the edge of the stage top. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector or DB26 connector for brake variants. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSB-E. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Encoder position feedback with slip/stall detection and automatic recovery Optional integrated power-off brake Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's RSB-E Series motorized rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum rotational speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features.

There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for full 360° movement of loads that extend past the edge of the stage top. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector or DB26 connector for brake variants. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RSB-E.

  • Speeds up to 1,200 rpm
  • Continuous 360° rotation stage
  • Multiple motor configurations
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Optional integrated power-off brake
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number RSB060AD-E01T3A
Product Name Motorized rotation stage, integrated motor encoder, 360 degree rotation, 60 mm diameter, high speed, motor down
Stage Type Rotary Positioning
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 7200 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 160 mm, High-Torque DC Drive - RV160CCHL - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
PILine® Rotation Stage - U-622 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 0.0674 lbs (0.0306 kg)
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Rotary Alignment Tables (AT) -  - IKO International, Inc.
IKO International, Inc.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor (optional feature); AC Motor (optional feature)
Drive Mechanism Direct Drive
View Details