Zaber Technologies, Inc. Motorized rotary stage, integrated controller, 360 degree rotation, 120 mm diameter, fine resolution, high torque X-RST120AK

Description
Zaber's X-RST Series products are motorized rotation stages with built-in controllers. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 60°/s and torque up to 70 N⋅m Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Multiple X-Series products in a daisy-chain can share a single power supply Built-in controller; daisy-chains with other Zaber products Optional Ingress Protection versions available Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-RST Series products are motorized rotation stages with built-in controllers. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 60°/s and torque up to 70 N⋅m Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Multiple X-Series products in a daisy-chain can share a single power supply Built-in controller; daisy-chains with other Zaber products Optional Ingress Protection versions available Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, integrated controller, 360 degree rotation, 120 mm diameter, fine resolution, high torque - X-RST120AK - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, integrated controller, 360 degree rotation, 120 mm diameter, fine resolution, high torque
X-RST120AK
Motorized rotary stage, integrated controller, 360 degree rotation, 120 mm diameter, fine resolution, high torque X-RST120AK
Zaber's X-RST Series products are motorized rotation stages with built-in controllers. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 60°/s and torque up to 70 N⋅m Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Multiple X-Series products in a daisy-chain can share a single power supply Built-in controller; daisy-chains with other Zaber products Optional Ingress Protection versions available Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-RST Series products are motorized rotation stages with built-in controllers. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications.

They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop.

The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply.

  • Speed up to 60°/s and torque up to 70 N⋅m
  • Up to 300 kg centered load capacity
  • 50.8 mm (2") or 101.6 mm (4") aperture
  • Multiple X-Series products in a daisy-chain can share a single power supply
  • Built-in controller; daisy-chains with other Zaber products
  • Optional Ingress Protection versions available
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number X-RST120AK
Product Name Motorized rotary stage, integrated controller, 360 degree rotation, 120 mm diameter, fine resolution, high torque
Stage Type Rotary Positioning
Load Capacity 112 lbs (50.98 kg)
Rotary Velocity 24 deg/sec
Accuracy 0.1600 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 160 mm, High-Torque DC Drive - RV160CCHL - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
Compact Rotation Stage - DT-80 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
MS Series Servo Indexer - MS4523E - Centricity
Specs
Stage Type Rotary Positioning; Inclination Positioning
Drive Type Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
Drive Mechanism Gear
View Details