Zaber Technologies, Inc. Motorized rotary stage, integrated direct reading encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture RST240B-AE56T10A

Description
Zaber's RST-AE Series products are motorized rotation stage devices with built-in direct reading encoders for high accuracy motion. Rated for a 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, high precision, angular positioning applications. They have a large diameter 101.6 mm (4") aperture for a variety of thru-bore applications. RST-AE stages are designed for plug-and-play use with any of Zaber's controllers. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-AE. Speed up to 60°/s and torque up to 70 N⋅m 300 kg centered load capacity 101.6 mm (4") aperture Direct reading encoder for position correction; stage accuracy to 0.008° 200 Nm tilting moment capacity Ultra-smooth crossed roller bearings provide long life and excellent tilt, axial and radial error motion specifications Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's RST-AE Series products are motorized rotation stage devices with built-in direct reading encoders for high accuracy motion. Rated for a 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, high precision, angular positioning applications. They have a large diameter 101.6 mm (4") aperture for a variety of thru-bore applications. RST-AE stages are designed for plug-and-play use with any of Zaber's controllers. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-AE. Speed up to 60°/s and torque up to 70 N⋅m 300 kg centered load capacity 101.6 mm (4") aperture Direct reading encoder for position correction; stage accuracy to 0.008° 200 Nm tilting moment capacity Ultra-smooth crossed roller bearings provide long life and excellent tilt, axial and radial error motion specifications Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, integrated direct reading encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture - RST240B-AE56T10A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, integrated direct reading encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture
RST240B-AE56T10A
Motorized rotary stage, integrated direct reading encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture RST240B-AE56T10A
Zaber's RST-AE Series products are motorized rotation stage devices with built-in direct reading encoders for high accuracy motion. Rated for a 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, high precision, angular positioning applications. They have a large diameter 101.6 mm (4") aperture for a variety of thru-bore applications. RST-AE stages are designed for plug-and-play use with any of Zaber's controllers. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-AE. Speed up to 60°/s and torque up to 70 N⋅m 300 kg centered load capacity 101.6 mm (4") aperture Direct reading encoder for position correction; stage accuracy to 0.008° 200 Nm tilting moment capacity Ultra-smooth crossed roller bearings provide long life and excellent tilt, axial and radial error motion specifications Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's RST-AE Series products are motorized rotation stage devices with built-in direct reading encoders for high accuracy motion. Rated for a 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, high precision, angular positioning applications. They have a large diameter 101.6 mm (4") aperture for a variety of thru-bore applications.

RST-AE stages are designed for plug-and-play use with any of Zaber's controllers. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-AE.

  • Speed up to 60°/s and torque up to 70 N⋅m
  • 300 kg centered load capacity
  • 101.6 mm (4") aperture
  • Direct reading encoder for position correction; stage accuracy to 0.008°
  • 200 Nm tilting moment capacity
  • Ultra-smooth crossed roller bearings provide long life and excellent tilt, axial and radial error motion specifications

Lead Times:
Min: 7-10 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number RST240B-AE56T10A
Product Name Motorized rotary stage, integrated direct reading encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture
Stage Type Rotary Positioning
Load Capacity 674 lbs (306 kg)
Rotary Velocity 60 deg/sec
Accuracy 0.0080 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 119.5 mm Diameter, 4° Fine Travel, M6 - M-UTR120 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 112 lbs (50.98 kg)
Platter 4.7 inch (120 mm)
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
PIglide RM Rotation Stage with Air Bearing - A-62x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
View Details
Rotatable Tilt Platform - GCM-191 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Stage Type Rotary Positioning; Inclination Positioning
Drive Type Manual/Crank Handle
Features Center Bore
View Details