Zaber Technologies, Inc. Motorized rotary stage, integrated controller and direct reading encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture X-RST240B-AE56

Description
Zaber's X-RST-AE Series products are motorized rotation stage devices with built-in controllers and direct reading encoders for high accuracy motion. Rated for a 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, high precision, angular positioning applications. They have a large diameter 101.6 mm (4") aperture for a variety of thru-bore applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 60°/s and torque up to 70 N⋅m 300 kg centered load capacity 101.6 mm (4") aperture Direct reading encoder for position correction; stage accuracy to 0.008° 200 Nm tilting moment capacity Ultra-smooth crossed roller bearings provide long life and excellent tilt, axial and radial error motion specifications Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-RST-AE Series products are motorized rotation stage devices with built-in controllers and direct reading encoders for high accuracy motion. Rated for a 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, high precision, angular positioning applications. They have a large diameter 101.6 mm (4") aperture for a variety of thru-bore applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 60°/s and torque up to 70 N⋅m 300 kg centered load capacity 101.6 mm (4") aperture Direct reading encoder for position correction; stage accuracy to 0.008° 200 Nm tilting moment capacity Ultra-smooth crossed roller bearings provide long life and excellent tilt, axial and radial error motion specifications Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, integrated controller and direct reading encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture - X-RST240B-AE56 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, integrated controller and direct reading encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture
X-RST240B-AE56
Motorized rotary stage, integrated controller and direct reading encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture X-RST240B-AE56
Zaber's X-RST-AE Series products are motorized rotation stage devices with built-in controllers and direct reading encoders for high accuracy motion. Rated for a 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, high precision, angular positioning applications. They have a large diameter 101.6 mm (4") aperture for a variety of thru-bore applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 60°/s and torque up to 70 N⋅m 300 kg centered load capacity 101.6 mm (4") aperture Direct reading encoder for position correction; stage accuracy to 0.008° 200 Nm tilting moment capacity Ultra-smooth crossed roller bearings provide long life and excellent tilt, axial and radial error motion specifications Custom versions available Lead Times: Min: 7-10 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-RST-AE Series products are motorized rotation stage devices with built-in controllers and direct reading encoders for high accuracy motion. Rated for a 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, high precision, angular positioning applications. They have a large diameter 101.6 mm (4") aperture for a variety of thru-bore applications.

They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop.

The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply.

  • Speed up to 60°/s and torque up to 70 N⋅m
  • 300 kg centered load capacity
  • 101.6 mm (4") aperture
  • Direct reading encoder for position correction; stage accuracy to 0.008°
  • 200 Nm tilting moment capacity
  • Ultra-smooth crossed roller bearings provide long life and excellent tilt, axial and radial error motion specifications
  • Custom versions available

Lead Times:
Min: 7-10 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number X-RST240B-AE56
Product Name Motorized rotary stage, integrated controller and direct reading encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture
Stage Type Rotary Positioning
Load Capacity 674 lbs (306 kg)
Rotary Velocity 60 deg/sec
Accuracy 0.0080 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, Vacuum, Stepper Motor, URS75 - URS75BPPV6 - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 22.48 lbs (10.2 kg)
Rotary Velocity 20 deg/sec
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Ultra Precision Rotation Stage - UPR-160 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Travel Limit Switches
View Details
Goniometer Tilt Stage - GCM-G40M60L - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Manual/Crank Handle
Features Center Bore
View Details