Zaber Technologies, Inc. Motorized rotation stage, integrated controller and motor encoder, 360 degree rotation, 120 mm diameter, high speed, medium torque, motor down X-RSB120AD-E01

Description
Zaber's X-RSB-E Series rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads to within a fraction of a degree. They are stand-alone units requiring either a standard 24 V or 48 V power supply. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge of the stage top. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-RSB-E Series is designed to be 'plug and play' and very easy to set up and operate. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Optional integrated power-off brake Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-RSB-E Series rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads to within a fraction of a degree. They are stand-alone units requiring either a standard 24 V or 48 V power supply. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge of the stage top. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-RSB-E Series is designed to be 'plug and play' and very easy to set up and operate. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Optional integrated power-off brake Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotation stage, integrated controller and motor encoder, 360 degree rotation, 120 mm diameter, high speed, medium torque, motor down - X-RSB120AD-E01 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotation stage, integrated controller and motor encoder, 360 degree rotation, 120 mm diameter, high speed, medium torque, motor down
X-RSB120AD-E01
Motorized rotation stage, integrated controller and motor encoder, 360 degree rotation, 120 mm diameter, high speed, medium torque, motor down X-RSB120AD-E01
Zaber's X-RSB-E Series rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads to within a fraction of a degree. They are stand-alone units requiring either a standard 24 V or 48 V power supply. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge of the stage top. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-RSB-E Series is designed to be 'plug and play' and very easy to set up and operate. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Optional integrated power-off brake Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-RSB-E Series rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads to within a fraction of a degree.

They are stand-alone units requiring either a standard 24 V or 48 V power supply. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge of the stage top. An indexed knob provides convenient manual control for versatile operation even without a computer. An optional power-off brake is available to protect the payload from unintended motion in the event of power loss.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-RSB-E Series is designed to be 'plug and play' and very easy to set up and operate.

  • Speeds up to 1,200 rpm
  • Continuous 360° rotation stage
  • Multiple motor configurations
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Built-in controller; daisy-chains with other Zaber products
  • Optional integrated power-off brake

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number X-RSB120AD-E01
Product Name Motorized rotation stage, integrated controller and motor encoder, 360 degree rotation, 120 mm diameter, high speed, medium torque, motor down
Stage Type Rotary Positioning
Load Capacity 112 lbs (50.98 kg)
Rotary Velocity 3000 deg/sec
Accuracy 0.2800 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 350 mm, High-Sensitivity, High Torque - RVU350HAHS - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0022 In-lbs (0.0026 kg-cm)
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
PILine® Rotation Stage - U-628 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 1.12 lbs (0.5098 kg)
View Details
Goniometer Tilt Stage - GCM-G65M100L - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Manual/Crank Handle
Features Center Bore
View Details