Zaber Technologies, Inc. Motorized rotary stage, 40 mm stage top, integrated controller and motor encoder, medium resolution X-RSM40B-E03

Description
Zaber's X-RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. 50 N load capacity 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. 50 N load capacity 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, 40 mm stage top, integrated controller and motor encoder, medium resolution - X-RSM40B-E03 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, 40 mm stage top, integrated controller and motor encoder, medium resolution
X-RSM40B-E03
Motorized rotary stage, 40 mm stage top, integrated controller and motor encoder, medium resolution X-RSM40B-E03
Zaber's X-RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets. 50 N load capacity 0.02° repeatability 21 mm total height 4 mm aperture Worm gear driven for continuous rotation Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-RSM-E Series rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only a power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

Self-aligning feet and mounting points make it easy to set up multi-axis tilt or gimbal systems using the GSM tilt devices or AP146 and AB147 brackets.

  • 50 N load capacity
  • 0.02° repeatability
  • 21 mm total height
  • 4 mm aperture
  • Worm gear driven for continuous rotation
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number X-RSM40B-E03
Product Name Motorized rotary stage, 40 mm stage top, integrated controller and motor encoder, medium resolution
Stage Type Rotary Positioning
Load Capacity 11.24 lbs (5.1 kg)
Rotary Velocity 120 deg/sec
Accuracy 0.1400 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 120 mm, High-Torque Mini-Step Drive, Folded - RV120BPP-F - Newport MKS
Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 1.33E-4 In-lbs (1.53E-4 kg-cm)
View Details
Compact Rotation Stage - V-610 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Features Center Bore; Brake/Lock (optional feature)
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Rotary Table - B4818TS - Velmex, Inc.
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle (optional feature); Brushless Servo (optional feature); Stepping Motor (optional feature)
Drive Mechanism Gear
View Details