Zaber Technologies, Inc. Motorized rotary stage, integrated controller and motor encoder, 360 degree rotation, 120 mm diameter, fine resolution, high torque X-RST120AK-E03

Description
Zaber's X-RST-E Series products are motorized rotation stages with built-in controllers and motor encoders. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 60°/s and torque up to 70 N⋅m 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Multiple X-Series products in a daisy-chain can share a single power supply Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-RST-E Series products are motorized rotation stages with built-in controllers and motor encoders. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 60°/s and torque up to 70 N⋅m 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Multiple X-Series products in a daisy-chain can share a single power supply Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, integrated controller and motor encoder, 360 degree rotation, 120 mm diameter, fine resolution, high torque - X-RST120AK-E03 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, integrated controller and motor encoder, 360 degree rotation, 120 mm diameter, fine resolution, high torque
X-RST120AK-E03
Motorized rotary stage, integrated controller and motor encoder, 360 degree rotation, 120 mm diameter, fine resolution, high torque X-RST120AK-E03
Zaber's X-RST-E Series products are motorized rotation stages with built-in controllers and motor encoders. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop. The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply. Speed up to 60°/s and torque up to 70 N⋅m 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Multiple X-Series products in a daisy-chain can share a single power supply Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-RST-E Series products are motorized rotation stages with built-in controllers and motor encoders. Rated for up to 300 kg centered load capacity and 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications.

They are stand-alone units requiring only a standard 24-48 V power supply. An indexed knob provides smooth manual control at variable speeds in both directions for versatile operation even without a computer. Press and hold to switch between velocity mode and position mode, turn to move the stage, and press to stop.

The stages connect to the USB 2.0 or RS-232 port of any computer and can be chained with several units per chain. They can be chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for an easy and secure connection. The chain also shares power, so multiple X-Series products can use a single power supply.

  • Speed up to 60°/s and torque up to 70 N⋅m
  • 300 kg centered load capacity
  • 50.8 mm (2") or 101.6 mm (4") aperture
  • Multiple X-Series products in a daisy-chain can share a single power supply
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Built-in controller; daisy-chains with other Zaber products
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number X-RST120AK-E03
Product Name Motorized rotary stage, integrated controller and motor encoder, 360 degree rotation, 120 mm diameter, fine resolution, high torque
Stage Type Rotary Positioning
Load Capacity 112 lbs (50.98 kg)
Rotary Velocity 24 deg/sec
Accuracy 0.1600 degrees
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Manual Rotation Stage, Steel, 1.81 in. Diameter, 4° Fine, 8-32, 1/4-20 - UTR46 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details
Precision Rotation Stage - PRS-200 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Rotary Positioners -  - MFP Automation Engineering
MFP Automation Engineering
View Details