ASAP Semiconductor LLC Datasheets for Current Sensing Resistors
Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs.
Current Sensing Resistors: Learn more
| Product Name | Notes |
|---|---|
| Current Sense Power ResistorSeries:LVR; Resistance:0.005ohm; Resistance Tolerance:+/- 1%; Power Ra... | |
| Current Sense Power ResistorSeries:LVR; Resistance:0.015ohm; Resistance Tolerance:+/- 1%; Power Ra... | |
| Current Sense Power ResistorSeries:LVR; Resistance:0.01ohm; Resistance Tolerance:+/- 1%; Power Rat... | |
| Current Sense Power ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance: 1%; Power Ratin... | |
| Current Sense Power ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Ra... | |
| Current Sense Power ResistorSeries:LVR; Resistance:0.02ohm; Resistance Tolerance:+/- 1%; Power Rat... | |
| Current Sense Power ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rat... | |
| Current Sense Power ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rat... | |
| Current Sense Power ResistorSeries:LVR; Resistance:0.06ohm; Resistance Tolerance:+/- 1%; Power Rat... | |
| Current Sense Power ResistorSeries:LVR; Resistance:0.075ohm; Resistance Tolerance:+/- 1%; Power Ra... | |
| Current Sense Power ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rat... | |
| Current Sense Power ResistorSeries:LVR; Resistance:0.1ohm; Resistance Tolerance:+/- 1%; Power Rati... | |
| Current Sense Resistors - SMD 0.001ohm 5% 1W | |
| Current Sense Resistors - SMD 0.002ohm 1% 1W | |
| Current Sense Resistors - SMD 0.002ohm 5% 1W | |
| Current Sense Resistors - SMD 0.01ohm 1% 1/4W | |
| Current Sense Resistors - SMD 0.01ohm 1% 1W | |
| Current Sense Resistors - SMD 0.01ohm 5% 1W | |
| Current Sense Resistors - SMD 0.05ohm 5% 1W | |
| Current Sense Resistors - SMD 0.165 Ohm 1% 1/4W | |
| Current Sense Resistors - SMD 0.1ohm 1% 1/4W | |
| Current Sense Resistors - SMD 0.1ohm 1% 1/8W | |
| Current Sense Resistors - SMD | |
| Current Sense ResistorSeries:LVR; Resistance:0.005ohm; Resistance Tolerance:+/- 1%; Power Rating:3... | |
| Current Sense ResistorSeries:LVR; Resistance:0.012ohm; Resistance Tolerance:+/- 1%; Power Rating:3... | |
| Current Sense ResistorSeries:LVR; Resistance:0.015ohm; Resistance Tolerance:+/- 1%; Power Rating:1... | |
| Current Sense ResistorSeries:LVR; Resistance:0.01ohm; Resistance Tolerance:+/- 1%; Power Rating:1W... | |
| Current Sense ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:1... | |
| Current Sense ResistorSeries:LVR; Resistance:0.02ohm; Resistance Tolerance:+/- 1%; Power Rating:2W... | |
| Current Sense ResistorSeries:LVR; Resistance:0.03ohm; Resistance Tolerance:+/- 1%; Power Rating:1W... | |
| Current Sense ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance: 1%; Power Rating:1W; O... | |
| Current Sense ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... | |
| Current Sense ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rating:1W... | |
| Current Sense ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... | |
| Current Sense ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rating:1W... | |
| Current Sense ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... | |
| Current Sense ResistorSeries:LVR; Resistance:0.08ohm; Resistance Tolerance:+/- 1%; Power Rating:1W... | |
| Current Sense ResistorSeries:LVR; Resistance:0.08ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... | |
| Current Sense ResistorSeries:LVR; Resistance:0.1ohm; Resistance Tolerance: 1%; Power Rating:1W; Op... | |
| Current Sense ResistorSeries:LVR; Resistance:0.1ohm; Resistance Tolerance:+/- 1%; Power Rating:3W;... | |
| RES 0.006ohm 1W 1% 2512 SMD 0.006 1W Thick Film Current Sense ¦100ppm/¦C ¦1% 2512 (6432 Metric) 0.254"" L x 0.128"" W (6.45mm x 3.25mm) 0.037"" (0.95mm) 2 Digi-Reel« | |
| RES 0.007ohm 1W 1% 2512 SMD 0.007 1W Thick Film Current Sense ¦100ppm/¦C ¦1% 2512 (6432 Metric) 0.254"" L x 0.128"" W (6.45mm x 3.25mm) 0.037"" (0.95mm) 2 Digi-Reel« | |
| RES 0.008ohm 1W 1% 2512 SMD 0.008 1W Thick Film Current Sense ¦100ppm/¦C ¦1% 2512 (6432 Metric) 0.254"" L x 0.128"" W (6.45mm x 3.25mm) 0.037"" (0.95mm) 2 Digi-Reel« | |
| RES 0.015ohm 0.5W 1% 1206 SMD 0.015 0.5W 1/2W Thick Film Current Sense ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.033"" (0.85mm) 2 Digi-Reel« | |
| RES 0.01ohm 0.5W 1% 1206 SMD 0.01 0.5W 1/2W Thick Film Current Sense ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.033"" (0.85mm) 2 Digi-Reel« | |
| RES 0.03ohm 0.5W 1% 1206 SMD 0.03 0.5W 1/2W Thick Film Current Sense ¦100ppm/¦C ¦1% 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.033"" (0.85mm) 2 Digi-Reel« | |
| RES 0.05ohm 2W 1% 2512 SMD 0.05 2W Thick Film Current Sense ¦100ppm/¦C ¦1% 2512 (6432 Metric) 0.254"" L x 0.128"" W (6.45mm x 3.25mm) 0.037"" (0.95mm) 2 Digi-Reel« | |
| RES 0.221ohm 0.25W 1% 1206 SMD 0.221 0.25W 1/4W Thick Film Current Sense ¦75ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel« | |
| RES 0.249ohm 0.25W 1% 1206 SMD 0.249 0.25W 1/4W Thick Film Current Sense ¦75ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel« | |
| RES 0.25ohm 0.25W 1% 1206 SMD 0.25 0.25W 1/4W Thick Film Current Sense ¦75ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel« | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0102ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0105ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0107ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0111ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0113ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0115ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0118ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.011ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0121ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0124ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0125ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0127ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.012ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0133ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0137ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.013ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0143ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0147ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.014ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0154ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0158ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0162ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0165ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0169ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0174ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.0178ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.018ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 10 %, 0.012ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 10 %, 0.015ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 10 %, 0.01ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.011ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.012ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.013ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.016ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.01ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.0111ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.011ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.0125ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.012ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.013ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.014ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.015ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.016ohm, THROUGH HOLE MOUNT | |
| RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.01ohm, THROUGH HOLE MOUNT | |
| YageoCurrent Sense Resistors - SMD 0.01ohm 1% 1W | |
| YageoCurrent Sense Resistors - SMD 0.02ohm 1% 1W |
| << Prev | Next >> |