Vishay Intertechnology, Inc. Current Sense ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:1... LVR-10251S73

Description
Current Sense ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
Request a Quote
Description
Current Sense ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:1... - LVR-10251S73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
LVR-10251S73
Current Sense ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:1... LVR-10251S73
Current Sense ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Current Sense ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:1...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR-10251S73
Product Name Current Sense ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Rating:1...
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details