Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.014 ohm, THROUGH HOLE MOUNT LVR03R0140JE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.014ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.014ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.014 ohm, THROUGH HOLE MOUNT - LVR03R0140JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.014 ohm, THROUGH HOLE MOUNT
LVR03R0140JE12
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.014 ohm, THROUGH HOLE MOUNT LVR03R0140JE12
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.014ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.014ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-3 .014 5% E12 E3 Vishay - 51P4741 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .014 5% E12 E3 Vishay
51P4741
Lvr-3 .014 5% E12 E3 Vishay 51P4741
LVR-3 .014 5% e12 E3

LVR-3 .014 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0140JE12 51P4741
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 5 %, 0.014 ohm, THROUGH HOLE MOUNT Lvr-3 .014 5% E12 E3 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details