Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015 ohm, THROUGH HOLE MOUNT LVR03R0150HS73

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015 ohm, THROUGH HOLE MOUNT - LVR03R0150HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015 ohm, THROUGH HOLE MOUNT
LVR03R0150HS73
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015 ohm, THROUGH HOLE MOUNT LVR03R0150HS73
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015ohm, THROUGH HOLE MOUNT

Supplier's Site
Lvr-3 .015 3% S73 Vishay - 45C5939 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .015 3% S73 Vishay
45C5939
Lvr-3 .015 3% S73 Vishay 45C5939
LVR-3 .015 3% S73

LVR-3 .015 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0150HS73 45C5939
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015 ohm, THROUGH HOLE MOUNT Lvr-3 .015 3% S73 Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers