Yageo USA Current Sensor Chip Resistors PF2512FKF7W0R01L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor Chip Resistors - PF2512FKF7W0R01L - Yageo USA
Milpitas, CA, United States
Current Sensor Chip Resistors
PF2512FKF7W0R01L
Current Sensor Chip Resistors PF2512FKF7W0R01L
General Features

General Features

Supplier's Site
SMD 2W Resistor - 52-PF2512FKF7W0R01L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-PF2512FKF7W0R01L
SMD 2W Resistor 52-PF2512FKF7W0R01L
Res 2512 10m Ohm 1% 2W ±100ppm/°C Molded SMD Embossed T/R Product overview: PF2512FKF7W0R01L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PF2512FKF7W0R01L can be used for catalog matching and distributor lookup.

Res 2512 10m Ohm 1% 2W ±100ppm/°C Molded SMD Embossed T/R Product overview: PF2512FKF7W0R01L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PF2512FKF7W0R01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-0.01NXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.01NXCT-ND
Chip Resistor - Surface Mount 311-0.01NXCT-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.01NXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.01NXTR-ND
Chip Resistor - Surface Mount 311-0.01NXTR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.01NXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.01NXDKR-ND
Chip Resistor - Surface Mount 311-0.01NXDKR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD 0.01ohm 1% 1W - PF2512FKF7W0R01L - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.01ohm 1% 1W
PF2512FKF7W0R01L
Current Sense Resistors - SMD 0.01ohm 1% 1W PF2512FKF7W0R01L
Current Sense Resistors - SMD 0.01ohm 1% 1W

Current Sense Resistors - SMD 0.01ohm 1% 1W

Supplier's Site
Chip Resistor - Surface Mount - PF2512FKF7W0R01L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PF2512FKF7W0R01L
Chip Resistor - Surface Mount PF2512FKF7W0R01L
RES 0.01 OHM 1% 2W 2512

RES 0.01 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number PF2512FKF7W0R01L 52-PF2512FKF7W0R01L 311-0.01NXCT-ND PF2512FKF7W0R01L PF2512FKF7W0R01L
Product Name Current Sensor Chip Resistors SMD 2W Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 0.01ohm 1% 1W Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing; General Use Current Sensing
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR91FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED25L5FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details