Vishay Precision Group Current Sense Power ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Ra... LVR05R0250FE12

Description
Current Sense Power ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Ra...
Request a Quote
Description
Current Sense Power ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Ra...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Power ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Ra... - LVR05R0250FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Power ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Ra...
LVR05R0250FE12
Current Sense Power ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Ra... LVR05R0250FE12
Current Sense Power ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Ra...

Current Sense Power ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Ra...

Supplier's Site
Wirewound Resistor, 0.025 Ohm, 5W, 1%; Resistance Vishay - 65K1722 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.025 Ohm, 5W, 1%; Resistance Vishay
65K1722
Wirewound Resistor, 0.025 Ohm, 5W, 1%; Resistance Vishay 65K1722
WIREWOUND RESISTOR, 0.025 OHM, 5W, 1%; Resistance:0.025ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.025 OHM, 5W, 1%; Resistance:0.025ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0250FE12 65K1722
Product Name Current Sense Power ResistorSeries:LVR; Resistance:0.025ohm; Resistance Tolerance:+/- 1%; Power Ra... Wirewound Resistor, 0.025 Ohm, 5W, 1%; Resistance Vishay
Category / Application Current Sensing; Power Applications
Resistance Range 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details