RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015ohm, THROUGH HOLE MOUNT
LVR03, 0.015 Ohm, +/- 3%
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | LVR03R0150HB12 | 45C5937 |
| Product Name | RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 3 %, 0.015 ohm, THROUGH HOLE MOUNT | Lvr03, 0.015 Ohm, +/3% Vishay |
| Category / Application | Current Sensing | |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 0.0150 ohms |