Vishay Precision Group Current Sense ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... LVR03R0700FE12

Description
Current Sense ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rating:3W...
Request a Quote
Description
Current Sense ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rating:3W...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... - LVR03R0700FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rating:3W...
LVR03R0700FE12
Current Sense ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... LVR03R0700FE12
Current Sense ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rating:3W...

Current Sense ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rating:3W...

Supplier's Site
Wirewound Resistor, 0.07 Ohm, 3W, 1%; Resistance Vishay - 41K9024 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.07 Ohm, 3W, 1%; Resistance Vishay
41K9024
Wirewound Resistor, 0.07 Ohm, 3W, 1%; Resistance Vishay 41K9024
WIREWOUND RESISTOR, 0.07 OHM, 3W, 1%; Resistance:0.07ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.07 OHM, 3W, 1%; Resistance:0.07ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0700FE12 41K9024
Product Name Current Sense ResistorSeries:LVR; Resistance:0.07ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... Wirewound Resistor, 0.07 Ohm, 3W, 1%; Resistance Vishay
Category / Application Current Sensing
Resistance Range 0.0700 ohms 0.0700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details