Vishay Intertechnology, Inc. Through Hole Resistors LVR03R0150FE70

Description
15 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-LVR03R0150FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-LVR03R0150FE70TR-ND
Through Hole Resistors 541-LVR03R0150FE70TR-ND
15 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

15 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015 ohm, THROUGH HOLE MOUNT - LVR03R0150FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015 ohm, THROUGH HOLE MOUNT
LVR03R0150FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015 ohm, THROUGH HOLE MOUNT LVR03R0150FE70
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015ohm, THROUGH HOLE MOUNT

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-LVR03R0150FE70TR-ND LVR03R0150FE70
Product Name Through Hole Resistors RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015 ohm, THROUGH HOLE MOUNT
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers