Vishay Intertechnology, Inc. Current Sense Power ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rat... LVR05R0500FE12

Description
Current Sense Power ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rat...
Request a Quote Datasheet
Description
Current Sense Power ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rat...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Power ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rat... - LVR05R0500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Power ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rat...
LVR05R0500FE12
Current Sense Power ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rat... LVR05R0500FE12
Current Sense Power ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rat...

Current Sense Power ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rat...

Supplier's Site
Through Hole Resistors - LVR05R0500FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVR05R0500FE12-ND
Through Hole Resistors LVR05R0500FE12-ND
50 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

50 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number LVR05R0500FE12 LVR05R0500FE12-ND
Product Name Current Sense Power ResistorSeries:LVR; Resistance:0.05ohm; Resistance Tolerance:+/- 1%; Power Rat... Through Hole Resistors
Category / Application Current Sensing; Power Applications Current Sensing; General Use
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details