249 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
249 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
249 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
RES 0.249ohm 0.25W 1% 1206 SMD 0.249 0.25W 1/4W Thick Film Current Sense ¦75ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«
RES 0.249 OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 311-0.249ANDKR-ND | PT1206FR-070R249L | PT1206FR-070R249L |
| Product Name | Chip Resistor - Surface Mount | RES 0.249 OHM 0.25W 1% 1206 SMD 0.249 0.25W 1/4W Thick Film Current Sense ¦75ppm/¦C ¦1% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel« | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 0.2490 ohms | 0.2490 ohms | 0.2490 ohms |