Vishay Precision Group Current Sense Power ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rat... LVR05R0400FE12

Description
Current Sense Power ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rat...
Request a Quote
Description
Current Sense Power ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Power ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rat... - LVR05R0400FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Power ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rat...
LVR05R0400FE12
Current Sense Power ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rat... LVR05R0400FE12
Current Sense Power ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rat...

Current Sense Power ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rat...

Supplier's Site
Resistor Wirewound, 0.04 Ohm, 5W, 1%; Resistance Vishay - 41K9028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.04 Ohm, 5W, 1%; Resistance Vishay
41K9028
Resistor Wirewound, 0.04 Ohm, 5W, 1%; Resistance Vishay 41K9028
RESISTOR WIREWOUND, 0.04 OHM, 5W, 1%; Resistance:0.04ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.04 OHM, 5W, 1%; Resistance:0.04ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0400FE12 41K9028
Product Name Current Sense Power ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rat... Resistor Wirewound, 0.04 Ohm, 5W, 1%; Resistance Vishay
Category / Application Current Sensing; Power Applications
Resistance Range 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details