Vishay Precision Group Current Sense Power ResistorSeries:LVR; Resistance:0.06ohm; Resistance Tolerance:+/- 1%; Power Rat... LVR05R0600FE12

Description
Current Sense Power ResistorSeries:LVR; Resistance:0.06ohm; Resistance Tolerance:+/- 1%; Power Rat...
Request a Quote
Description
Current Sense Power ResistorSeries:LVR; Resistance:0.06ohm; Resistance Tolerance:+/- 1%; Power Rat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Power ResistorSeries:LVR; Resistance:0.06ohm; Resistance Tolerance:+/- 1%; Power Rat... - LVR05R0600FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Power ResistorSeries:LVR; Resistance:0.06ohm; Resistance Tolerance:+/- 1%; Power Rat...
LVR05R0600FE12
Current Sense Power ResistorSeries:LVR; Resistance:0.06ohm; Resistance Tolerance:+/- 1%; Power Rat... LVR05R0600FE12
Current Sense Power ResistorSeries:LVR; Resistance:0.06ohm; Resistance Tolerance:+/- 1%; Power Rat...

Current Sense Power ResistorSeries:LVR; Resistance:0.06ohm; Resistance Tolerance:+/- 1%; Power Rat...

Supplier's Site
Wirewound Resistor, 0.06 Ohm, 5W, 1%; Resistance Vishay - 41K9030 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.06 Ohm, 5W, 1%; Resistance Vishay
41K9030
Wirewound Resistor, 0.06 Ohm, 5W, 1%; Resistance Vishay 41K9030
WIREWOUND RESISTOR, 0.06 OHM, 5W, 1%; Resistance:0.06ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.06 OHM, 5W, 1%; Resistance:0.06ohm; Product Range:LVR05 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR05R0600FE12 41K9030
Product Name Current Sense Power ResistorSeries:LVR; Resistance:0.06ohm; Resistance Tolerance:+/- 1%; Power Rat... Wirewound Resistor, 0.06 Ohm, 5W, 1%; Resistance Vishay
Category / Application Current Sensing; Power Applications
Resistance Range 0.0600 ohms 0.0600 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers