Vishay Precision Group Current Sense ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... LVR03R0400FE12

Description
Current Sense ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rating:3W...
Request a Quote
Description
Current Sense ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rating:3W...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... - LVR03R0400FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rating:3W...
LVR03R0400FE12
Current Sense ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... LVR03R0400FE12
Current Sense ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rating:3W...

Current Sense ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rating:3W...

Supplier's Site
Wirewound Resistor, 0.04 Ohm, 3W, 1%; Resistance Vishay - 41K9023 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.04 Ohm, 3W, 1%; Resistance Vishay
41K9023
Wirewound Resistor, 0.04 Ohm, 3W, 1%; Resistance Vishay 41K9023
WIREWOUND RESISTOR, 0.04 OHM, 3W, 1%; Resistance:0.04ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.04 OHM, 3W, 1%; Resistance:0.04ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0400FE12 41K9023
Product Name Current Sense ResistorSeries:LVR; Resistance:0.04ohm; Resistance Tolerance:+/- 1%; Power Rating:3W... Wirewound Resistor, 0.04 Ohm, 3W, 1%; Resistance Vishay
Category / Application Current Sensing
Resistance Range 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers