Vishay Precision Group Current Sense Power ResistorSeries:LVR; Resistance:0.005ohm; Resistance Tolerance:+/- 1%; Power Ra... LVR055L000FE12

Description
Current Sense Power ResistorSeries:LVR; Resistance:0.005ohm; Resistance Tolerance:+/- 1%; Power Ra...
Request a Quote
Description
Current Sense Power ResistorSeries:LVR; Resistance:0.005ohm; Resistance Tolerance:+/- 1%; Power Ra...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Power ResistorSeries:LVR; Resistance:0.005ohm; Resistance Tolerance:+/- 1%; Power Ra... - LVR055L000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Power ResistorSeries:LVR; Resistance:0.005ohm; Resistance Tolerance:+/- 1%; Power Ra...
LVR055L000FE12
Current Sense Power ResistorSeries:LVR; Resistance:0.005ohm; Resistance Tolerance:+/- 1%; Power Ra... LVR055L000FE12
Current Sense Power ResistorSeries:LVR; Resistance:0.005ohm; Resistance Tolerance:+/- 1%; Power Ra...

Current Sense Power ResistorSeries:LVR; Resistance:0.005ohm; Resistance Tolerance:+/- 1%; Power Ra...

Supplier's Site
Wirewound Resistor, 0.005 Ohm, 5W, 1%; Resistance Vishay - 65K1729 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.005 Ohm, 5W, 1%; Resistance Vishay
65K1729
Wirewound Resistor, 0.005 Ohm, 5W, 1%; Resistance Vishay 65K1729
WIREWOUND RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:LVR05 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.005 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Military - 70201595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.005 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Military
70201595
Resistor;Wirewound;Res 0.005 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Military 70201595
Resistor;Wirewound;R es 0.005 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Military

Resistor;Wirewound;Res 0.005 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Military

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number LVR055L000FE12 65K1729 70201595
Product Name Current Sense Power ResistorSeries:LVR; Resistance:0.005ohm; Resistance Tolerance:+/- 1%; Power Ra... Wirewound Resistor, 0.005 Ohm, 5W, 1%; Resistance Vishay Resistor;Wirewound;Res 0.005 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Military
Category / Application Current Sensing; Power Applications General Use
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 6-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details