Vishay Precision Group RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015 ohm, THROUGH HOLE MOUNT LVR03R0150FE12

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015 ohm, THROUGH HOLE MOUNT - LVR03R0150FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015 ohm, THROUGH HOLE MOUNT
LVR03R0150FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015 ohm, THROUGH HOLE MOUNT LVR03R0150FE12
RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015ohm, THROUGH HOLE MOUNT

Supplier's Site
Wirewound Resistor, R015, 1%, Axial; Resistance Vishay - 51P4743 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, R015, 1%, Axial; Resistance Vishay
51P4743
Wirewound Resistor, R015, 1%, Axial; Resistance Vishay 51P4743
WIREWOUND RESISTOR, R015, 1%, AXIAL; Resistance:0.015ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, R015, 1%, AXIAL; Resistance:0.015ohm; Product Range:LVR03 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0150FE12 51P4743
Product Name RESISTOR, CURRENT SENSE, METAL STRIP, 3 W, 1 %, 0.015 ohm, THROUGH HOLE MOUNT Wirewound Resistor, R015, 1%, Axial; Resistance Vishay
Category / Application Current Sensing
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP3R6JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details