Daburn Electronics & Cable Ultra Flexible DaFlex Silicone Hi-Temp IDC Flat Ribbon Cable 2608

Description
Daburn DAFLEX Silicone Rubber ribbon cable is ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Available with up to 64 conductors, this IDC connector compatible ribbon cable provides both the highest flex and the best performance of IDC ribbon cables. Features The 28 AWG copper conductor has ultra-flexible 18/40 stranding Temperature Rating: - 65°C to 260°C Submersible, Salt Water Resistant Class 1 Clean Room Rating, Zero Particulates Sunlight, UV Light, Alcohol, Chemical & Oil Resistant Available with a .050” or 1mm Pitch Halogen-Free Outer Jacket has a Durometer Rating of 65 (Shore A) Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)
Datasheet
Description
Daburn DAFLEX Silicone Rubber ribbon cable is ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Available with up to 64 conductors, this IDC connector compatible ribbon cable provides both the highest flex and the best performance of IDC ribbon cables. Features The 28 AWG copper conductor has ultra-flexible 18/40 stranding Temperature Rating: - 65°C to 260°C Submersible, Salt Water Resistant Class 1 Clean Room Rating, Zero Particulates Sunlight, UV Light, Alcohol, Chemical & Oil Resistant Available with a .050” or 1mm Pitch Halogen-Free Outer Jacket has a Durometer Rating of 65 (Shore A) Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Flexible DaFlex Silicone Hi-Temp IDC Flat Ribbon Cable - 2608 - Daburn Electronics & Cable
Dover, NJ, USA
Ultra Flexible DaFlex Silicone Hi-Temp IDC Flat Ribbon Cable
2608
Ultra Flexible DaFlex Silicone Hi-Temp IDC Flat Ribbon Cable 2608
Daburn DAFLEX Silicone Rubber ribbon cable is ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Available with up to 64 conductors, this IDC connector compatible ribbon cable provides both the highest flex and the best performance of IDC ribbon cables. Features The 28 AWG copper conductor has ultra-flexible 18/40 stranding Temperature Rating: - 65°C to 260°C Submersible, Salt Water Resistant Class 1 Clean Room Rating, Zero Particulates Sunlight, UV Light, Alcohol, Chemical & Oil Resistant Available with a .050” or 1mm Pitch Halogen-Free Outer Jacket has a Durometer Rating of 65 (Shore A) Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)

Daburn DAFLEX Silicone Rubber ribbon cable is ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Available with up to 64 conductors, this IDC connector compatible ribbon cable provides both the highest flex and the best performance of IDC ribbon cables.

Features

  • The 28 AWG copper conductor has ultra-flexible 18/40 stranding
  • Temperature Rating: - 65°C to 260°C
  • Submersible, Salt Water Resistant
  • Class 1 Clean Room Rating, Zero Particulates
  • Sunlight, UV Light, Alcohol, Chemical & Oil Resistant
  • Available with a .050” or 1mm Pitch
  • Halogen-Free
  • Outer Jacket has a Durometer Rating of 65 (Shore A)
  • Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Network Cables
Product Number 2608
Product Name Ultra Flexible DaFlex Silicone Hi-Temp IDC Flat Ribbon Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 420030-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
ETHERNET cable - 756-1250/1023-010 - WAGO
Specs
Product Category Cable Assembly
Product Type RJ-45 plug - RJ-45 plug
Standards / Certifications RoHS
View Details
2 suppliers
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details