Daburn Electronics & Cable Ultra-Flexible DaFlex Silicone Shielded Signal Cable 2610

Description
Daburn Ultra-Flexible DaFlex Silicone Shielded Signal Cables are ideal for the most demanding data transmission applications. The DaFlex Silicone extrusion process allows individually shielded pairs to be placed in a highly flexible flat profile, while exceeding electrical and signal requirements. These flat cable designs are an excellent alternative to bulky round and stiffer PVC or Teflon flat cable designs. Features Designed For High Performance Data Applications Twisted Shielded Signal Pairs for Excellent EMI/RFI Protection Ultra Flexible Tinned Copper Stranding for Confined Areas and Continuous Motion Ultra Flexible Braided Shield with 90% Coverage Temperature Rating: - 65°C to 165°C Submersible, Salt Water Resistant Class 1 Clean Room Rating, Zero Particulates Sunlight, UV Light, Alcohol, Chemical & Oil Resistant Halogen-Free Outer Jacket has a Durometer Rating of 65 (Shore A) Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm) Flex Life: 10,000,000 Cycles nominal
Datasheet
Description
Daburn Ultra-Flexible DaFlex Silicone Shielded Signal Cables are ideal for the most demanding data transmission applications. The DaFlex Silicone extrusion process allows individually shielded pairs to be placed in a highly flexible flat profile, while exceeding electrical and signal requirements. These flat cable designs are an excellent alternative to bulky round and stiffer PVC or Teflon flat cable designs. Features Designed For High Performance Data Applications Twisted Shielded Signal Pairs for Excellent EMI/RFI Protection Ultra Flexible Tinned Copper Stranding for Confined Areas and Continuous Motion Ultra Flexible Braided Shield with 90% Coverage Temperature Rating: - 65°C to 165°C Submersible, Salt Water Resistant Class 1 Clean Room Rating, Zero Particulates Sunlight, UV Light, Alcohol, Chemical & Oil Resistant Halogen-Free Outer Jacket has a Durometer Rating of 65 (Shore A) Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm) Flex Life: 10,000,000 Cycles nominal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Flexible DaFlex Silicone Shielded Signal Cable - 2610 - Daburn Electronics & Cable
Dover, NJ, USA
Ultra-Flexible DaFlex Silicone Shielded Signal Cable
2610
Ultra-Flexible DaFlex Silicone Shielded Signal Cable 2610
Daburn Ultra-Flexible DaFlex Silicone Shielded Signal Cables are ideal for the most demanding data transmission applications. The DaFlex Silicone extrusion process allows individually shielded pairs to be placed in a highly flexible flat profile, while exceeding electrical and signal requirements. These flat cable designs are an excellent alternative to bulky round and stiffer PVC or Teflon flat cable designs. Features Designed For High Performance Data Applications Twisted Shielded Signal Pairs for Excellent EMI/RFI Protection Ultra Flexible Tinned Copper Stranding for Confined Areas and Continuous Motion Ultra Flexible Braided Shield with 90% Coverage Temperature Rating: - 65°C to 165°C Submersible, Salt Water Resistant Class 1 Clean Room Rating, Zero Particulates Sunlight, UV Light, Alcohol, Chemical & Oil Resistant Halogen-Free Outer Jacket has a Durometer Rating of 65 (Shore A) Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm) Flex Life: 10,000,000 Cycles nominal

Daburn Ultra-Flexible DaFlex Silicone Shielded Signal Cables are ideal for the most demanding data transmission applications. The DaFlex Silicone extrusion process allows individually shielded pairs to be placed in a highly flexible flat profile, while exceeding electrical and signal requirements. These flat cable designs are an excellent alternative to bulky round and stiffer PVC or Teflon flat cable designs.

Features

  • Designed For High Performance Data Applications
  • Twisted Shielded Signal Pairs for Excellent EMI/RFI Protection
  • Ultra Flexible Tinned Copper Stranding for Confined Areas and Continuous Motion
  • Ultra Flexible Braided Shield with 90% Coverage
  • Temperature Rating: - 65°C to 165°C
  • Submersible, Salt Water Resistant
  • Class 1 Clean Room Rating, Zero Particulates
  • Sunlight, UV Light, Alcohol, Chemical & Oil Resistant
  • Halogen-Free
  • Outer Jacket has a Durometer Rating of 65 (Shore A)
  • Outer Jacket Dielectric Strength: 450 Volts/mil (17.7KV/mm)
  • Flex Life: 10,000,000 Cycles nominal
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Network Cables
Product Number 2610
Product Name Ultra-Flexible DaFlex Silicone Shielded Signal Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 445014-003 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
CANopen/DeviceNet cable - 756-1405/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details