Daburn Electronics & Cable Computer Cable 2980

Description
Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061. CSA Type S-R PVC). Conductors are twisted. Overall aluminum/polyester foil shield and 7 strand tinned copper drain wire. Cable is jacketed with gray PVC. To UL style 2464.
Description
Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061. CSA Type S-R PVC). Conductors are twisted. Overall aluminum/polyester foil shield and 7 strand tinned copper drain wire. Cable is jacketed with gray PVC. To UL style 2464.

Suppliers

Company
Product
Description
Supplier Links
Computer Cable - 2980 - Daburn Electronics & Cable
Dover, NJ, USA
Computer Cable
2980
Computer Cable 2980
Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061. CSA Type S-R PVC). Conductors are twisted. Overall aluminum/polyester foil shield and 7 strand tinned copper drain wire. Cable is jacketed with gray PVC. To UL style 2464.

Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061. CSA Type S-R PVC). Conductors are twisted. Overall aluminum/polyester foil shield and 7 strand tinned copper drain wire. Cable is jacketed with gray PVC. To UL style 2464.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Control and Instrumentation Cables
Product Number 2980
Product Name Computer Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data