Each conductor is #24 AWG 7/32 tinned copper, color coded with .009" wall of semi-rigid PVC (UL Style 1061, CSA Type S-R- PVC). Conductors are twisted in pairs. Overall aluminum/polyester foil shield and 7 strand tinned copper drain wire. Gray PVC jacket. To UL style 2464.
| Daburn Electronics & Cable | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 2937 |
| Product Name | Computer Cable |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Aluminum Polyester |