Daburn Electronics & Cable Computer Cable 2938

Description
Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061, CSA Type S-R PVC). Conductors are twisted in pairs. Overall aluminum/polyester foil shield and 7 strand tinned copper drain wire, plus an overall braided shield of tinned copper (SHIELD-PLUS®). Nylon rip cord to ease jacket stripping. Gray PVC jacket. To UL Style 2464, FCC Docket 20780, MIL-STDS 461-462B. Construction is flexible and suitable for computer, communication and control applications.
Description
Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061, CSA Type S-R PVC). Conductors are twisted in pairs. Overall aluminum/polyester foil shield and 7 strand tinned copper drain wire, plus an overall braided shield of tinned copper (SHIELD-PLUS®). Nylon rip cord to ease jacket stripping. Gray PVC jacket. To UL Style 2464, FCC Docket 20780, MIL-STDS 461-462B. Construction is flexible and suitable for computer, communication and control applications.

Suppliers

Company
Product
Description
Supplier Links
Computer Cable - 2938 - Daburn Electronics & Cable
Dover, NJ, USA
Computer Cable
2938
Computer Cable 2938
Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061, CSA Type S-R PVC). Conductors are twisted in pairs. Overall aluminum/polyester foil shield and 7 strand tinned copper drain wire, plus an overall braided shield of tinned copper (SHIELD-PLUS®). Nylon rip cord to ease jacket stripping. Gray PVC jacket. To UL Style 2464, FCC Docket 20780, MIL-STDS 461-462B. Construction is flexible and suitable for computer, communication and control applications.

Each conductor is #24 AWG 7/32 tinned copper, color coded, .009" wall of semi-rigid PVC (UL Style 1061, CSA Type S-R PVC). Conductors are twisted in pairs. Overall aluminum/polyester foil shield and 7 strand tinned copper drain wire, plus an overall braided shield of tinned copper (SHIELD-PLUS®). Nylon rip cord to ease jacket stripping. Gray PVC jacket. To UL Style 2464, FCC Docket 20780, MIL-STDS 461-462B. Construction is flexible and suitable for computer, communication and control applications.

Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Multiconductor Cables
Product Number 2938
Product Name Computer Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation PFA insulation
View Details
Silicone Multiconductor Cable - AS155-18-3SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Twisted Pair & Multicore Data Cable - 2010527 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Insulation Pe
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details