All-Spec Industries Conductive Polyethylene Black Foam 711-2935

Description
Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high purity nitrogen gas is used in the expansion process Conductivity is not reduced by age or humidity Color: Black < 104 ohms/sq.
Description
Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high purity nitrogen gas is used in the expansion process Conductivity is not reduced by age or humidity Color: Black < 104 ohms/sq.

Suppliers

Company
Product
Description
Supplier Links
Conductive Polyethylene Black Foam - 711-2935 - All-Spec Industries
Wilmington, NC, USA
Conductive Polyethylene Black Foam
711-2935
Conductive Polyethylene Black Foam 711-2935
Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high purity nitrogen gas is used in the expansion process Conductivity is not reduced by age or humidity Color: Black < 104 ohms/sq.
  • Crisp For Pin Insertion
  • High-reliability pin insertion grade
  • Conductive cross-linked polyethylene
  • Non-staining, non-corrosive
  • Closed cell - non-absorbent
  • Specially developed to provide pin insertion properties without particulation
  • Contains No CFCS or chemical residues
  • Only high purity nitrogen gas is used in the expansion process
  • Conductivity is not reduced by age or humidity
  • Color: Black
  • < 104 ohms/sq.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Protective Packaging
Product Number 711-2935
Product Name Conductive Polyethylene Black Foam
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

Bubble Out Bags - BOB0608 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Maximum Dimension 8.5 inch (216 mm)
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Plastic
Features Disposable; Moisture / Vapor
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details