All-Spec Industries Anti-Static Pink Polyethylene Foam 750-2436

Description
The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing process Not humidity dependent Densisty: 2.2 lb/cu.ft. (35.2 kg/m3 Surface resistivity: <1012 ohms/sq Static decay rate: <2 sec
Description
The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing process Not humidity dependent Densisty: 2.2 lb/cu.ft. (35.2 kg/m3 Surface resistivity: <1012 ohms/sq Static decay rate: <2 sec

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Pink Polyethylene Foam - 750-2436 - All-Spec Industries
Wilmington, NC, USA
Anti-Static Pink Polyethylene Foam
750-2436
Anti-Static Pink Polyethylene Foam 750-2436
The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing process Not humidity dependent Densisty: 2.2 lb/cu.ft. (35.2 kg/m3 Surface resistivity: <1012 ohms/sq Static decay rate: <2 sec

The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam.

All-Spec 750-2436 Features:

  • Anti-static additives are homogenized into the polymer during the extrusion process
  • Made with CFC- and HCFC-free blowing process
  • Not humidity dependent
  • Densisty: 2.2 lb/cu.ft. (35.2 kg/m3
  • Surface resistivity: <1012 ohms/sq
  • Static decay rate: <2 sec
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Protective Packaging
Product Number 750-2436
Product Name Anti-Static Pink Polyethylene Foam
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

Crate Taxi TX30-E/BE Padded Amp Cover - crtx30be1 - Tuki Covers
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Foam
View Details
20-lb Cooler -  - Armstrong Brands, Inc.
Armstrong Brands, Inc.
Specs
Material Type Foam
Features Thermal Insulation; Recyclable
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details
Regular Flap Padded Mailers - RFPM0814 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Padded Mailer
Maximum Dimension 14.25 inch (362 mm)
View Details