All-Spec Industries Conductive Polyethylene Black Foam 741-2935

Description
The All-Spec 741-2935 is conductive polyethylene black foam. All-Spec 741-2935 Features: Foam is 1/8" thick Dimensions: 29" x 35" Crisp for pin insertion High-reliability pin insertion grade Conductive cross-linked polyethylene (104 ohms/sq.) Non-staining, non-corrosive Closed cell -- non-absorbent Contains No CFCS or chemical residues Only high purity nitrogen gas is used in the expansion process Conductivity is not reduced by age or humidity Color: Black
Description
The All-Spec 741-2935 is conductive polyethylene black foam. All-Spec 741-2935 Features: Foam is 1/8" thick Dimensions: 29" x 35" Crisp for pin insertion High-reliability pin insertion grade Conductive cross-linked polyethylene (104 ohms/sq.) Non-staining, non-corrosive Closed cell -- non-absorbent Contains No CFCS or chemical residues Only high purity nitrogen gas is used in the expansion process Conductivity is not reduced by age or humidity Color: Black

Suppliers

Company
Product
Description
Supplier Links
Conductive Polyethylene Black Foam - 741-2935 - All-Spec Industries
Wilmington, NC, USA
Conductive Polyethylene Black Foam
741-2935
Conductive Polyethylene Black Foam 741-2935
The All-Spec 741-2935 is conductive polyethylene black foam. All-Spec 741-2935 Features: Foam is 1/8" thick Dimensions: 29" x 35" Crisp for pin insertion High-reliability pin insertion grade Conductive cross-linked polyethylene (104 ohms/sq.) Non-staining, non-corrosive Closed cell -- non-absorbent Contains No CFCS or chemical residues Only high purity nitrogen gas is used in the expansion process Conductivity is not reduced by age or humidity Color: Black

The All-Spec 741-2935 is conductive polyethylene black foam.

All-Spec 741-2935 Features:

  • Foam is 1/8" thick
  • Dimensions: 29" x 35"
  • Crisp for pin insertion
  • High-reliability pin insertion grade
  • Conductive cross-linked polyethylene (104 ohms/sq.)
  • Non-staining, non-corrosive
  • Closed cell -- non-absorbent
  • Contains No CFCS or chemical residues
  • Only high purity nitrogen gas is used in the expansion process
  • Conductivity is not reduced by age or humidity
  • Color: Black
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Protective Packaging
Product Number 741-2935
Product Name Conductive Polyethylene Black Foam
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

8
Specs
Material Type Foam
View Details
2
Specs
Protective Packaging / Dunnage Angle / Edge Board
View Details
Packaging Spray Foam -  - FSI
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Plastic
View Details