All-Spec Industries Conductive Polyethylene Black Foam 712-2935

Description
Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high purity nitrogen gas is used in the expansion process Conductivity is not reduced by age or humidity Color: Black < 104 ohms/sq.
Description
Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high purity nitrogen gas is used in the expansion process Conductivity is not reduced by age or humidity Color: Black < 104 ohms/sq.

Suppliers

Company
Product
Description
Supplier Links
Conductive Polyethylene Black Foam - 712-2935 - All-Spec Industries
Wilmington, NC, USA
Conductive Polyethylene Black Foam
712-2935
Conductive Polyethylene Black Foam 712-2935
Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high purity nitrogen gas is used in the expansion process Conductivity is not reduced by age or humidity Color: Black < 104 ohms/sq.
  • Crisp For Pin Insertion
  • High-reliability pin insertion grade
  • Conductive cross-linked polyethylene
  • Non-staining, non-corrosive
  • Closed cell - non-absorbent
  • Specially developed to provide pin insertion properties without particulation
  • Contains No CFCS or chemical residues
  • Only high purity nitrogen gas is used in the expansion process
  • Conductivity is not reduced by age or humidity
  • Color: Black
  • < 104 ohms/sq.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Protective Packaging
Product Number 712-2935
Product Name Conductive Polyethylene Black Foam
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM1420 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 20 inch (508 mm)
View Details
Packaging Foam -  - Zotefoams, Inc.
Zotefoams, Inc.
Specs
Protective Packaging / Dunnage Foam-in-Place; Packaging Insert; Molded Packaging
Material Type Foam
Features Dielectric Insulation; Thermal Insulation
View Details
AirPouch® EZ-Tear™ Pillow - RECY80404015 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 8 inch (203 mm)
View Details