All-Spec Industries Conductive Urethane Black Foam 738-2436

Description
Crisp for PIN insertion Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq. Engineered for pin insertion and retention
Description
Crisp for PIN insertion Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq. Engineered for pin insertion and retention

Suppliers

Company
Product
Description
Supplier Links
Conductive Urethane Black Foam - 738-2436 - All-Spec Industries
Wilmington, NC, USA
Conductive Urethane Black Foam
738-2436
Conductive Urethane Black Foam 738-2436
Crisp for PIN insertion Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq. Engineered for pin insertion and retention
  • Crisp for PIN insertion
  • Low shedding, cross-linked urethane
  • Non corrosive
  • CFC FREE
  • Nitrogen blown
  • Black conductive: <105 ohms/sq.
  • Engineered for pin insertion and retention
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Protective Packaging
Product Number 738-2436
Product Name Conductive Urethane Black Foam
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam; Plastic
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Rectangular corner - PO-10-180 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 4.38 inch (111 mm)
View Details