Saint-Gobain Tape Solutions FluoroWrap Electrically Conductive Cast PTFE Tape DF1471

Description
Electrically Conductive Cast PTFE Tapes FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance Superior electrical and mechanical performance in a wide range of extreme chemical, moisture, thermal, and electrical environments Thin gauge and light weight High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant and high dielectric strength RoHS and REACH compliant
Datasheet
Description
Electrically Conductive Cast PTFE Tapes FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance Superior electrical and mechanical performance in a wide range of extreme chemical, moisture, thermal, and electrical environments Thin gauge and light weight High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant and high dielectric strength RoHS and REACH compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FluoroWrap Electrically Conductive Cast PTFE Tape - DF1471 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
FluoroWrap Electrically Conductive Cast PTFE Tape
DF1471
FluoroWrap Electrically Conductive Cast PTFE Tape DF1471
Electrically Conductive Cast PTFE Tapes FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance Superior electrical and mechanical performance in a wide range of extreme chemical, moisture, thermal, and electrical environments Thin gauge and light weight High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant and high dielectric strength RoHS and REACH compliant

Electrically Conductive Cast PTFE Tapes

FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers.

Features/Benefits:

  • Conductive fluoropolymer may offer partial discharge resistance
  • Superior electrical and mechanical performance in a wide range of extreme chemical, moisture, thermal, and electrical environments
  • Thin gauge and light weight
  • High tensile strength and high elongation
  • Uniform tensile properties in both machine and transverse directions
  • Isotropic shrinkage as a function of temperature
  • Low dielectric constant and high dielectric strength
  • RoHS and REACH compliant
Supplier's Site Datasheet
CHEMFILM Anti-Static and Conductive Films - DF1471 - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
CHEMFILM Anti-Static and Conductive Films
DF1471
CHEMFILM Anti-Static and Conductive Films DF1471
Chemfilm® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment. The DF1471 is a fully conductive PTFE.

Chemfilm® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment. The DF1471 is a fully conductive PTFE.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions Saint-Gobain Surface Solutions- Composite
Product Category Fabricated Plastic Parts and Semi-Finished Shapes Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DF1471 DF1471
Product Name FluoroWrap Electrically Conductive Cast PTFE Tape CHEMFILM Anti-Static and Conductive Films
Form / Shape Sheet or Film Sheet or Film
Thickness 0.0020 inch (0.0508 mm) 1.00E-3 to 0.0040 inch (0.0254 to 0.1016 mm)
Width / O.D. 3 inch (76.2 mm) 18 to 38 inch (457 to 965 mm)
Material Type Electrical Insulation Anti-static or ESD Control; Electrically Conductive Compound
Industry Aerospace; OEM or Industrial OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 2002-2692 - WAGO
Specs
Form / Shape Plate
Thickness 2.09 inch (53 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details