Saint-Gobain Tape Solutions CHEMFILM® Skived UHMW PE Film UHMW PE

Description
CHEMFILM® UHMW PE film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. Features/Benefits Abrasion resistant anti-stick surface Self-lubricating Durable Sound deadening material Acceptable for direct food contact RoHS and REACH compliant
Datasheet
Description
CHEMFILM® UHMW PE film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. Features/Benefits Abrasion resistant anti-stick surface Self-lubricating Durable Sound deadening material Acceptable for direct food contact RoHS and REACH compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHEMFILM® Skived UHMW PE Film - UHMW PE - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
CHEMFILM® Skived UHMW PE Film
UHMW PE
CHEMFILM® Skived UHMW PE Film UHMW PE
CHEMFILM® UHMW PE film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE. Features/Benefits Abrasion resistant anti-stick surface Self-lubricating Durable Sound deadening material Acceptable for direct food contact RoHS and REACH compliant

CHEMFILM® UHMW PE film is a high quality abrasion resistant film engineered to meet the most rigorous industrial applications. It is more
than 5 times abrasion resistant than stainless steel and has self-lubricating properties similar to PTFE.

Features/Benefits

  • Abrasion resistant anti-stick surface
  • Self-lubricating
  • Durable
  • Sound deadening material
  • Acceptable for direct food contact
  • RoHS and REACH compliant
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number UHMW PE
Product Name CHEMFILM® Skived UHMW PE Film
Form / Shape Sheet or Film
Chemical System Polyethylene
Thickness 0.0020 to 0.0200 inch (0.0508 to 0.5080 mm)
Width / O.D. 54 inch (1372 mm)
Length 216000 inch (5.49E6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 281-302 - WAGO
Specs
Form / Shape Plate
Thickness 1.26 inch (32 mm)
Width / O.D. 0.1181 inch (3 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 374418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbf
Thickness 0.1575 inch (4 mm)
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details