Saint-Gobain Tape Solutions FluoroWrap Heat Sealable Fluoropolymer Cast Films DF1900

Description
Heat sealable Cast PTFE Tapes FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors. Features/Benefits: Thin gauge PTFE films Heat sealable bonding layers High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant and high dielectric strength RoHS and REACH Compliant
Datasheet
Description
Heat sealable Cast PTFE Tapes FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors. Features/Benefits: Thin gauge PTFE films Heat sealable bonding layers High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant and high dielectric strength RoHS and REACH Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FluoroWrap Heat Sealable Fluoropolymer Cast Films - DF1900 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
FluoroWrap Heat Sealable Fluoropolymer Cast Films
DF1900
FluoroWrap Heat Sealable Fluoropolymer Cast Films DF1900
Heat sealable Cast PTFE Tapes FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors. Features/Benefits: Thin gauge PTFE films Heat sealable bonding layers High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant and high dielectric strength RoHS and REACH Compliant

Heat sealable Cast PTFE Tapes

FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors.

Features/Benefits:

  • Thin gauge PTFE films
  • Heat sealable bonding layers
  • High tensile strength and high elongation
  • Uniform tensile properties in both machine and transverse directions
  • Isotropic shrinkage as a function of temperature
  • Low dielectric constant and high dielectric strength
  • RoHS and REACH Compliant
Supplier's Site Datasheet
CHEMFILM Heat Weldable Films - DF1900 - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
CHEMFILM Heat Weldable Films
DF1900
CHEMFILM Heat Weldable Films DF1900
CHEMFILM® DF1700 and DF1900 are heat bondable multilayer cast fluoropolymer films produced using a proprietary process. These films have a PTFE core with a thin layer of FEP or PFA on one surface. Double bondable (DB) films are also available with PFA on either surfaces or FEP on one surface and PFA on the other surface. Laser markable (LM) films are also available. DF1700 is available from 0.5-5.0 mils, and DF1900 is available from 1-4 mils. Colors and slitting are available on request.

CHEMFILM® DF1700 and DF1900 are heat bondable multilayer cast fluoropolymer films produced using a proprietary process. These films have a PTFE core with a thin layer of FEP or PFA on one surface. Double bondable (DB) films are also available with PFA on either surfaces or FEP on one surface and PFA on the other surface. Laser markable (LM) films are also available. DF1700 is available from 0.5-5.0 mils, and DF1900 is available from 1-4 mils. Colors and slitting are available on request.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions Saint-Gobain Surface Solutions- Composite
Product Category Fabricated Plastic Parts and Semi-Finished Shapes Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DF1900 DF1900
Product Name FluoroWrap Heat Sealable Fluoropolymer Cast Films CHEMFILM Heat Weldable Films
Form / Shape Sheet or Film Sheet or Film
Chemical System Fluoropolymer Fluoropolymer
Thickness 1.30E-5 to 1.30E-4 inch (3.30E-4 to 0.0033 mm) 1.00E-3 to 0.0040 inch (0.0254 to 0.1016 mm)
Width / O.D. 0.1000 to 3 inch (2.54 to 76.2 mm) 38.5 inch (978 mm)
Material Type Electrical Insulation Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 282-315 - WAGO
Specs
Form / Shape Plate
Thickness 1.46 inch (37 mm)
Width / O.D. 0.1575 inch (4 mm)
View Details