Saint-Gobain Tape Solutions FluoroWrap® Extruded PTFE Film E125

Description
FluoroWrap 125 Unsintered Extruded PTFE Film E125 Unsintered PTFE film is a versatile, high quality, unsintered PTFE film with excellent dielectric strength and conformability. These qualities make it suitable for a variety of electrical applications such as coil winding, wrapping wire harnesses, wire bundles and primary, high temperature cable insulation. The chemical resistance and microporosity of this film also makes it suitable for use in Zinc-air battery applications. Features/Benefits High temperature insulation High thermal and chemical resistance High dielectric strength Conformable Micro-pore structure RoHS and REACH compliant
Datasheet
Description
FluoroWrap 125 Unsintered Extruded PTFE Film E125 Unsintered PTFE film is a versatile, high quality, unsintered PTFE film with excellent dielectric strength and conformability. These qualities make it suitable for a variety of electrical applications such as coil winding, wrapping wire harnesses, wire bundles and primary, high temperature cable insulation. The chemical resistance and microporosity of this film also makes it suitable for use in Zinc-air battery applications. Features/Benefits High temperature insulation High thermal and chemical resistance High dielectric strength Conformable Micro-pore structure RoHS and REACH compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FluoroWrap® Extruded PTFE Film - E125 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
FluoroWrap® Extruded PTFE Film
E125
FluoroWrap® Extruded PTFE Film E125
FluoroWrap 125 Unsintered Extruded PTFE Film E125 Unsintered PTFE film is a versatile, high quality, unsintered PTFE film with excellent dielectric strength and conformability. These qualities make it suitable for a variety of electrical applications such as coil winding, wrapping wire harnesses, wire bundles and primary, high temperature cable insulation. The chemical resistance and microporosity of this film also makes it suitable for use in Zinc-air battery applications. Features/Benefits High temperature insulation High thermal and chemical resistance High dielectric strength Conformable Micro-pore structure RoHS and REACH compliant

FluoroWrap 125 Unsintered Extruded PTFE Film

E125 Unsintered PTFE film is a versatile, high quality, unsintered PTFE film with excellent dielectric strength and conformability. These qualities make it suitable for a variety of electrical applications such as coil winding, wrapping wire harnesses, wire bundles and primary, high temperature cable insulation. The chemical resistance and microporosity of this film also makes it suitable for use in Zinc-air battery applications.

Features/Benefits

  • High temperature insulation
  • High thermal and chemical resistance
  • High dielectric strength
  • Conformable
  • Micro-pore structure
  • RoHS and REACH compliant
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number E125
Product Name FluoroWrap® Extruded PTFE Film
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0020 to 0.0100 inch (0.0508 to 0.2540 mm)
Material Type Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 727-155 - WAGO
Specs
Form / Shape Plate
Thickness 2.3 inch (58.3 mm)
Width / O.D. 0.3000 inch (7.62 mm)
View Details