Saint-Gobain Tape Solutions CHEMFILM® Skived PTFE Film T-100

Description
CHEMFILM® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits • Outstanding heat and chemical resistance • Continuous service temperature up to 500°F • Meets (or exceeds) ASTM D3308 Type II, Grade 1 Classification • RoHS and REACH compliant Applications • High frequency microwave laminates • Printed circuit board construction • Release and no-stick surfaces • Flexible hose construction • Gaskets • Bearing and abrasion resistant surfaces • High temperature and chemical resistant applications • Chemical storage containers • Diaphragms
Datasheet
Description
CHEMFILM® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits • Outstanding heat and chemical resistance • Continuous service temperature up to 500°F • Meets (or exceeds) ASTM D3308 Type II, Grade 1 Classification • RoHS and REACH compliant Applications • High frequency microwave laminates • Printed circuit board construction • Release and no-stick surfaces • Flexible hose construction • Gaskets • Bearing and abrasion resistant surfaces • High temperature and chemical resistant applications • Chemical storage containers • Diaphragms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHEMFILM® Skived PTFE Film - T-100 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
CHEMFILM® Skived PTFE Film
T-100
CHEMFILM® Skived PTFE Film T-100
CHEMFILM® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits • Outstanding heat and chemical resistance • Continuous service temperature up to 500°F • Meets (or exceeds) ASTM D3308 Type II, Grade 1 Classification • RoHS and REACH compliant Applications • High frequency microwave laminates • Printed circuit board construction • Release and no-stick surfaces • Flexible hose construction • Gaskets • Bearing and abrasion resistant surfaces • High temperature and chemical resistant applications • Chemical storage containers • Diaphragms

CHEMFILM® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications.

Features/Benefits
• Outstanding heat and chemical resistance
• Continuous service temperature up to 500°F
• Meets (or exceeds) ASTM D3308 Type II, Grade 1 Classification
• RoHS and REACH compliant

Applications
• High frequency microwave laminates
• Printed circuit board construction
• Release and no-stick surfaces
• Flexible hose construction
• Gaskets
• Bearing and abrasion resistant surfaces
• High temperature and chemical resistant applications
• Chemical storage containers
• Diaphragms

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number T-100
Product Name CHEMFILM® Skived PTFE Film
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 5.00E-4 to 0.1250 inch (0.0127 to 3.17 mm)
Width / O.D. 24 to 50 inch (610 to 1270 mm)
Material Type Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 1103-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Plastic Sheets - 2820171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3150 inch (8 mm)
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details