Saint-Gobain Tape Solutions FluoroWrap Electrically Conductive Cast PTFE Tape DF1400

Description
Electrically Conductive Cast PTFE Tapes FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance Superior electrical and mechanical performance in a wide range of extreme chemical, moisture, thermal, and electrical environments Thin gauge and light weight High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant and high dielectric strength RoHS and REACH compliant
Datasheet
Description
Electrically Conductive Cast PTFE Tapes FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance Superior electrical and mechanical performance in a wide range of extreme chemical, moisture, thermal, and electrical environments Thin gauge and light weight High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant and high dielectric strength RoHS and REACH compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FluoroWrap Electrically Conductive Cast PTFE Tape - DF1400 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
FluoroWrap Electrically Conductive Cast PTFE Tape
DF1400
FluoroWrap Electrically Conductive Cast PTFE Tape DF1400
Electrically Conductive Cast PTFE Tapes FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance Superior electrical and mechanical performance in a wide range of extreme chemical, moisture, thermal, and electrical environments Thin gauge and light weight High tensile strength and high elongation Uniform tensile properties in both machine and transverse directions Isotropic shrinkage as a function of temperature Low dielectric constant and high dielectric strength RoHS and REACH compliant

Electrically Conductive Cast PTFE Tapes

FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers.

Features/Benefits:

  • Conductive fluoropolymer may offer partial discharge resistance
  • Superior electrical and mechanical performance in a wide range of extreme chemical, moisture, thermal, and electrical environments
  • Thin gauge and light weight
  • High tensile strength and high elongation
  • Uniform tensile properties in both machine and transverse directions
  • Isotropic shrinkage as a function of temperature
  • Low dielectric constant and high dielectric strength
  • RoHS and REACH compliant
Supplier's Site Datasheet
CHEMFILM Anti-Static and Conductive Films - DF1400 - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
CHEMFILM Anti-Static and Conductive Films
DF1400
CHEMFILM Anti-Static and Conductive Films DF1400
Chemfilm® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment. The DF1471 is a fully conductive PTFE.

Chemfilm® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment. The DF1471 is a fully conductive PTFE.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions Saint-Gobain Surface Solutions- Composite
Product Category Fabricated Plastic Parts and Semi-Finished Shapes Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DF1400 DF1400
Product Name FluoroWrap Electrically Conductive Cast PTFE Tape CHEMFILM Anti-Static and Conductive Films
Form / Shape Sheet or Film Sheet or Film
Thickness 0.0025 inch (0.0635 mm) 0.0025 inch (0.0635 mm)
Width / O.D. 3 inch (76.2 mm) 18 to 38 inch (457 to 965 mm)
Material Type Electrical Insulation Anti-static or ESD Control; Electrically Conductive Compound
Industry Aerospace; OEM or Industrial OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PEEK Polymer Resin - VICTREX® - Victrex PLC
Specs
Chemical System PEEK
Filler Carbon or Graphite; Glass or FRP
Features Flame Retardant
View Details
Rubber Sheets - 7336738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.2362 inch (6 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details