C & C Lift Truck, Inc. FIBERGLASS FLAT D-RUNG EXTENSION LADDER HD6228-2

Description
16-32' sizes are 300 lbs. duty rated Type IA -- 36-40' sizes are 250 lbs. duty rating Type 1. Orange non-conductive fiberglass side rails with non-irritating fabric outer mat assures a smooth trouble-free surface even after weathering. Traction-Tred® 1-1/2"W deeply serrated aluminum flat D-rung. Interlocking side rails. Internal guides on bottom of fly section and external guides on top of base section. Combination aluminum rail shield bracket and shoe with extruded rubber slip-resistant shoe pad and spur plate. Twist-Proof® due to exclusive Alflo® rung joints. Pre-pierced holes at top of fly for field installation of accessories. For ladders 16'-28' rails are 3-5/16", flange 1-3/16', and D-rungs 1-1/2". Fly section width: 16" outside rail, 13-5/8" inside rail. Base section 17-3/4" outside rail, 19" outside shoe. For ladders 32' and 40' rails are 3-5/16", flange 1- 3/16" and D-rungs 1-1/2". Fly section 16" outside rail, 13-5/8" inside rail. Base section 17-3/4" outside rail, 19" inside rail. Meets ANSI and OSHA Standards. FOB Shipping Point.
Description
16-32' sizes are 300 lbs. duty rated Type IA -- 36-40' sizes are 250 lbs. duty rating Type 1. Orange non-conductive fiberglass side rails with non-irritating fabric outer mat assures a smooth trouble-free surface even after weathering. Traction-Tred® 1-1/2"W deeply serrated aluminum flat D-rung. Interlocking side rails. Internal guides on bottom of fly section and external guides on top of base section. Combination aluminum rail shield bracket and shoe with extruded rubber slip-resistant shoe pad and spur plate. Twist-Proof® due to exclusive Alflo® rung joints. Pre-pierced holes at top of fly for field installation of accessories. For ladders 16'-28' rails are 3-5/16", flange 1-3/16', and D-rungs 1-1/2". Fly section width: 16" outside rail, 13-5/8" inside rail. Base section 17-3/4" outside rail, 19" outside shoe. For ladders 32' and 40' rails are 3-5/16", flange 1- 3/16" and D-rungs 1-1/2". Fly section 16" outside rail, 13-5/8" inside rail. Base section 17-3/4" outside rail, 19" inside rail. Meets ANSI and OSHA Standards. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
FIBERGLASS FLAT D-RUNG EXTENSION LADDER - HD6228-2 - C & C Lift Truck, Inc.
Edison, NJ, USA
FIBERGLASS FLAT D-RUNG EXTENSION LADDER
HD6228-2
FIBERGLASS FLAT D-RUNG EXTENSION LADDER HD6228-2
16-32' sizes are 300 lbs. duty rated Type IA -- 36-40' sizes are 250 lbs. duty rating Type 1. Orange non-conductive fiberglass side rails with non-irritating fabric outer mat assures a smooth trouble-free surface even after weathering. Traction-Tred® 1-1/2"W deeply serrated aluminum flat D-rung. Interlocking side rails. Internal guides on bottom of fly section and external guides on top of base section. Combination aluminum rail shield bracket and shoe with extruded rubber slip-resistant shoe pad and spur plate. Twist-Proof® due to exclusive Alflo® rung joints. Pre-pierced holes at top of fly for field installation of accessories. For ladders 16'-28' rails are 3-5/16", flange 1-3/16', and D-rungs 1-1/2". Fly section width: 16" outside rail, 13-5/8" inside rail. Base section 17-3/4" outside rail, 19" outside shoe. For ladders 32' and 40' rails are 3-5/16", flange 1- 3/16" and D-rungs 1-1/2". Fly section 16" outside rail, 13-5/8" inside rail. Base section 17-3/4" outside rail, 19" inside rail. Meets ANSI and OSHA Standards. FOB Shipping Point.
  • 16-32' sizes are 300 lbs. duty rated Type IA -- 36-40' sizes are 250 lbs. duty rating Type 1.
  • Orange non-conductive fiberglass side rails with non-irritating fabric outer mat assures a smooth trouble-free surface even after weathering.

Traction-Tred® 1-1/2"W deeply serrated aluminum flat D-rung. Interlocking side rails. Internal guides on bottom of fly section and external guides on top of base section. Combination aluminum rail shield bracket and shoe with extruded rubber slip-resistant shoe pad and spur plate. Twist-Proof® due to exclusive Alflo® rung joints. Pre-pierced holes at top of fly for field installation of accessories. For ladders 16'-28' rails are 3-5/16", flange 1-3/16', and D-rungs 1-1/2". Fly section width: 16" outside rail, 13-5/8" inside rail. Base section 17-3/4" outside rail, 19" outside shoe. For ladders 32' and 40' rails are 3-5/16", flange 1- 3/16" and D-rungs 1-1/2". Fly section 16" outside rail, 13-5/8" inside rail. Base section 17-3/4" outside rail, 19" inside rail. Meets ANSI and OSHA Standards. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Ladders
Product Number HD6228-2
Product Name FIBERGLASS FLAT D-RUNG EXTENSION LADDER
Ladder Type Extension Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 2000576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Height 2.72 ft (8.3 dm)
View Details
Non-Folding Step Ladders -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Ladder Type Rolling Ladder; Step Ladder
Material Steel
Weight Capacity 300 lbs (136 kg)
View Details
Industrial Safety Ladders & Cages -  - MiTek Inc
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder
Material Steel
View Details