C & C Lift Truck, Inc. ALUMINUM ROLLING LADDERS HAL24112

Description
300 Lb. Load Rating and 24" step width. These lightweight and attractive ladders can be used in warehouses, libraries, schools, hospitals, and offices. The frame is constructed of 1" square high strength aluminum tube. Rugged, all welded step and side rail assembly with built in deep ribbed stair tread for sure footing. Top step is 15"D., remaining steps are 7.5"D. All ladders ship by truck partially knocked down. See Hybrid Ladder for details regarding caster and ladder options. FOB Shipping Point. Caster Options: Option 1 - two 3" diameter swivel casters up front and two 3" fixed rear casters. Option 2 - two 3" diameter swivel casters up front and two 3" swivel rear casters. Option 2 enables user to move ladder straight, laterally, or diagonally for closer positioning and tight cornering. "Grip & Roll" lift lever mobilizes all swivel casters.
Description
300 Lb. Load Rating and 24" step width. These lightweight and attractive ladders can be used in warehouses, libraries, schools, hospitals, and offices. The frame is constructed of 1" square high strength aluminum tube. Rugged, all welded step and side rail assembly with built in deep ribbed stair tread for sure footing. Top step is 15"D., remaining steps are 7.5"D. All ladders ship by truck partially knocked down. See Hybrid Ladder for details regarding caster and ladder options. FOB Shipping Point. Caster Options: Option 1 - two 3" diameter swivel casters up front and two 3" fixed rear casters. Option 2 - two 3" diameter swivel casters up front and two 3" swivel rear casters. Option 2 enables user to move ladder straight, laterally, or diagonally for closer positioning and tight cornering. "Grip & Roll" lift lever mobilizes all swivel casters.

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM ROLLING LADDERS - HAL24112 - C & C Lift Truck, Inc.
Edison, NJ, USA
ALUMINUM ROLLING LADDERS
HAL24112
ALUMINUM ROLLING LADDERS HAL24112
300 Lb. Load Rating and 24" step width. These lightweight and attractive ladders can be used in warehouses, libraries, schools, hospitals, and offices. The frame is constructed of 1" square high strength aluminum tube. Rugged, all welded step and side rail assembly with built in deep ribbed stair tread for sure footing. Top step is 15"D., remaining steps are 7.5"D. All ladders ship by truck partially knocked down. See Hybrid Ladder for details regarding caster and ladder options. FOB Shipping Point. Caster Options: Option 1 - two 3" diameter swivel casters up front and two 3" fixed rear casters. Option 2 - two 3" diameter swivel casters up front and two 3" swivel rear casters. Option 2 enables user to move ladder straight, laterally, or diagonally for closer positioning and tight cornering. "Grip & Roll" lift lever mobilizes all swivel casters.
  • 300 Lb. Load Rating and 24" step width.

These lightweight and attractive ladders can be used in warehouses, libraries, schools, hospitals, and offices. The frame is constructed of 1" square high strength aluminum tube. Rugged, all welded step and side rail assembly with built in deep ribbed stair tread for sure footing. Top step is 15"D., remaining steps are 7.5"D. All ladders ship by truck partially knocked down. See Hybrid Ladder for details regarding caster and ladder options. FOB Shipping Point.

Caster Options:
Option 1 - two 3" diameter swivel casters up front and two 3" fixed rear casters.
Option 2 - two 3" diameter swivel casters up front and two 3" swivel rear casters. Option 2 enables user to move ladder straight, laterally, or diagonally for closer positioning and tight cornering. "Grip & Roll" lift lever mobilizes all swivel casters.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Ladders
Product Number HAL24112
Product Name ALUMINUM ROLLING LADDERS
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 285154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Fiberglass
Height 0.8530 ft (2.6 dm)
View Details
Industrial Safety Ladders & Cages -  - MiTek Inc
Specs
Ladder Type Fixed / Wall Mounted Ladder; Single Section Ladder
Material Steel
View Details
EXTRA HEAVY DUTY 450 LB. CAPACITY LADDER - HHDS-9P - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Ladder Type Rolling Ladder
Height 10.25 ft (31.24 dm)
View Details
Folding Ladders (4/6/8/10-ft) -  - Terra Universal, Inc.
Specs
Ladder Type Step Ladder
Material Steel
Weight Capacity 225 lbs (102 kg)
View Details