VAST STOCK CO., LIMITED Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| AC Power Entry Modules Flange Mount IEC Fused Inlet | |
| AC Power Entry Modules Flange Mount IEC Twin Fused Inlet | |
| AC Power Entry Modules PCB PWR INLET W/FUSE HOLDER | |
| AC Power Entry Modules PWR INLET W/FUSEHLDR | |
| AC Power Entry Modules SC MOUNT FUSED 6.3MM | |
| AC Power Entry Modules SC MT FUSED .25" TAB | |
| AC Power Entry Modules SC MT FUSED 4.8 TAB | |
| AC Power Entry Modules Snap Fit IEC Fused Inlet | |
| AC Power Entry Modules Snap Fit IEC Twin Fused Inlet | |
| AC Power Entry Modules SNAP-IN FUSED 4.8MM SOL TB | |
| AC Power Entry Modules SNAP-IN FUSED 6.3TB | |
| AC Power Entry Modules SNAP-IN FUSED Faston Tab | |
| AC Power Entry Modules SNAP-IN FUSED SOL TB | |
| AC Power Entry Modules SNAP-IN TWIN FUSED | |
| DC Power Connectors 1.0x3.8mm HZ TH power jack 0 switch | |
| DC Power Connectors 1.65mm Pin 2.5A Vert TH Jack | |
| DC Power Connectors 1.65mm x 4.4mm horz | |
| DC Power Connectors 2.5x5.5mm power jack vertical th 1 switch | |
| DC Power Connectors 24V 5A DC Power Jack Vert TH | |
| DC Power Connectors 2x5.5mm power jack vertical th 1 switch | |
| DC Power Connectors 3.0mm x 7.3mm horiz | |
| DC Power Connectors DC Power Jack 1.0 x 4.2mm w/Kinked Pins | |
| DC Power Connectors DC Power Jack 2.5 x 5.5mm Panel Mount | |
| DC Power Connectors Power Jack IP67 3.5A 1.3x3.8 HZ TH | |
| DC Power Connectors power jack, 0.65 x 2.6 mm, horizontal, SMT, 0 switches, T&R package | |
| DC Power Connectors power jack, 0.65 x 2.6 mm, horizontal, SMT, 1 switch, w/ shielding, T&R package | |
| DC Power Connectors power jack, 0.65 x 2.6 mm, horizontal, SMT, high current, 1 switch, T&R package | |
| DC Power Connectors power jack, 0.65 x 2.8 mm, horizontal, SMT, high current, 1 switch, T&R package | |
| DC Power Connectors power jack, 0.65 x 2.8 mm, horizontal, SMT, high current, 1 switch, w/ shielding, T&R package | |
| DC Power Connectors power jack, 0.8 x 3.35 mm, horizontal, SMT, 1 switch, w/ shielding, T&R package | |
| DC Power Connectors power jack, 1 x 3.1mm, vertical, through hole, w/ shielding,high current | |
| DC Power Connectors power jack, 1 x 3.8 mm, horizontal, through hole, 1 switch, w/ shielding | |
| DC Power Connectors power jack, 1 x 3.8 mm, horizontal, through hole, high current, 1 switch, w/ shielding | |
| DC Power Connectors power jack, 1 x 3.8 mm, horizontal, through hole, high current, 1 switch | |
| DC Power Connectors power jack, 1.0 x 3.8 mm, horizontal, SMT, high current, 0 switches, T&R package | |
| DC Power Connectors power jack, 1.0 x 3.8 mm, horizontal, through hole, 0 switches | |
| DC Power Connectors power jack, 1.0 x 3.8 mm, horizontal, through hole, 1 switch | |
| DC Power Connectors power jack, 1.0 x 3.8 mm, horizontal, through hole, high current, 1 switch | |
| DC Power Connectors power jack, 1.0 x 3.8 mm, rt, SMT, high current, 1 switch, T&R package | |
| DC Power Connectors power jack, 1.0 x 3.8 mm, rt, through hole, high current, 1 switch, open frame w/ kinked pins | |
| DC Power Connectors power jack, 1.0 x 3.8 mm, rt, through hole, high current, 1 switch | |
| DC Power Connectors power jack, 1.0 x 3.8 mm, vertical, through hole, 1 switch | |
| DC Power Connectors power jack, 1.0 x 3.9 mm, horizontal, through hole, 1 switch | |
| DC Power Connectors power jack, 1.0 x 3.9 mm, horizontal, through hole, high current, 1 switch | |
| DC Power Connectors power jack, 1.0 x 4.2 mm, horizontal, through hole, high current, 1 switch | |
| DC Power Connectors power jack, 1.0 x 4.2 mm, rt, SMT, high current, 1 switch, w/ shielding, T&R package | |
| DC Power Connectors power jack, 1.3 x 3.8 mm, horizontal, through hole, 1 switch | |
| DC Power Connectors power jack, 1.3 x 3.8 mm, horizontal, through hole, high current, 1 switch | |
| DC Power Connectors power jack, 1.3 x 3.8 mm, rt, through hole, high current, 1 switch, open frame w/ kinked pins | |
| DC Power Connectors power jack, 1.3 x 3.8 mm, straight, through hole, 1 switch | |
| DC Power Connectors power jack, 1.3 x 4.2 mm, horizontal, SMT, high current, 1 switch, w/ shielding | |
| DC Power Connectors power jack, 1.3 x 4.2 mm, horizontal, through hole, 1 switch | |
| DC Power Connectors power jack, 1.65 x 4.5 mm, horizontal, through hole, 1 switch, w/ shielding | |
| DC Power Connectors power jack, 1.65 x 5.15 mm, horizontal, through hole, 1 switch | |
| DC Power Connectors power jack, 1.65 x 5.15 mm, horizontal, through hole, high current, 1 switch | |
| DC Power Connectors power jack, 2 mm, straight, through hole, 1 switch | |
| DC Power Connectors power jack, 2.0 x 5.5 mm, rt, panel mount, 1 switch | |
| DC Power Connectors power jack, 2.0 x 5.5 mm, straight, panel mount, 1 switch | |
| DC Power Connectors power jack, 2.0 x 5.5 mm, straight, panel mount, high current, 1 switch | |
| DC Power Connectors power jack, 2.0 x 5.5 mm, vertical, SMT, 1 switch, T&R package | |
| DC Power Connectors power jack, 2.0 x 5.5 mm, vertical, through hole, high current, 1 switch | |
| DC Power Connectors power jack, 2.5 x 5.5 mm, horizontal, panel mount, 1 switch | |
| DC Power Connectors power jack, 2.5 x 5.5 mm, horizontal, through hole, high current, 1 switch | |
| DC Power Connectors power jack, 2.5 x 5.5 mm, straight, panel mount, 1 switch | |
| DC Power Connectors power jack, 2.5 x 5.5 mm, straight, panel mount, high current, 1 switch | |
| DC Power Connectors power jack, 2.5 x 5.5 mm, vertical, SMT, 1 switch, T&R package | |
| DC Power Connectors power jack, 2.5 x 5.5 mm, vertical, SMT, high current, 1 switch, T&R package | |
| DC Power Connectors power jack, 2.5 x 5.5 mm, vertical, through hole, 1 switch | |
| DC Power Connectors power jack, 2.5 x 5.5mm, straight, through hole, 1 switch | |
| DC Power Connectors power jack, IP67, 2.0 x 5.5, 3.5A, horizontal, through hole, 1 switch, T&R | |
| DC Power Connectors power jack, IP67, 2.5 x 5.5, 3.5A, horizontal, through hole, 1 switch, T&R | |
| DC Power Connectors Power Jacks | |
| Heavy Duty Power Connectors 6P PowerMod R/A PWR FEMALE .093" PCB | |
| Heavy Duty Power Connectors CAB.GLD.STRAIGHT SHT.THD.PG21/RA | |
| Heavy Duty Power Connectors CAB.GLD.STRAIGHT SHT.THD.PG29/RA | |
| Heavy Duty Power Connectors PSX VERT.POW.CONN 4P TIN PL FEM | |
| Heavy Duty Power Connectors | |
| Power to the Board .100" PowerStrip /40 A Signal/Power Combo Socket Strip | |
| Power to the Board .100" PowerStrip /40 A Signal/Power Combo Terminal Strip | |
| Power to the Board .250" PowerStrip /40 A High-Power Socket Strip | |
| Power to the Board .250" PowerStrip /40 A High-Power Terminal Strip | |
| Power to the Board .250" PowerStrip /40 A HighPower Terminal Strip |
| << Prev | Next >> |