VAST STOCK CO., LIMITED Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty Power Connectors LA1A .375 .006 SIL | |
| Heavy Duty Power Connectors LA1A .394 .006 SILV PL | |
| Heavy Duty Power Connectors LA1A .437 .006 SIL PL | |
| Heavy Duty Power Connectors LA3 .250 .008 GOLDPL | |
| Heavy Duty Power Connectors LA3S .157 .008 NI | |
| Heavy Duty Power Connectors LA4 .18MM TIN | |
| Heavy Duty Power Connectors LA5 GOLD | |
| Heavy Duty Power Connectors LA6 .272 .004 GOLD PL | |
| Heavy Duty Power Connectors LAIA0.15mm(.006)GOLD | |
| Heavy Duty Power Connectors LAIV 0.12mm(.005) GOLD | |
| Heavy Duty Power Connectors LAV .006 MIL GOLD | |
| Heavy Duty Power Connectors LAV 0.12mm .005 SIL | |
| Heavy Duty Power Connectors LAVI 0.10mm .004 GOLD | |
| Power to the Board 2MMHMHEADER TYPE C | |
| Power to the Board AMP PDL 6.5MM PITCH 8P PLUG HSGGWT | |
| Power to the Board PDL 3.96MM PITCH CAP HSG 12P NATGWT |
| << Prev | Next >> |