The Clear Braided Reinforced PVC Hose, part number IR-14166, features an inside diameter of 0.375 inches and an outside diameter of 0.600 inches, with a wall thickness of 0.112 inches. It is designed to withstand a working pressure of 230 PSI at 70°F and has a burst pressure of 690 PSI at the same temperature. This hose is constructed with an open mesh polyester braid encapsulated within the PVC walls, providing enhanced pressure resistance compared to unreinforced tubing. The material is non-toxic and conforms to FDA and USDA standards, ensuring it does not impart taste or odor. It is suitable for a wide range of chemicals, gases, and liquids, making it versatile for various applications. The hose can also be autoclaved at 20 lbs. of steam for 20 minutes, and it maintains flexibility and toughness while being abrasion resistant. The maximum operating temperature is 175°F, with a brittle temperature of -50°F.
• Open mesh polyester braid encapsulated between walls of Clear ProFLO® Tubing to become a single hose
• Provides higher-pressure values than unreinforced ProFLO® Clear PVC tubing
• Smooth interior permits excellent flow characteristics
• Manufactured from NON-TOXIC ingredients conforming to FDA standards
• Does not impart taste or ordor
• Suitable for a wide variety of chemicals, gases, and liquids
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | IR-14166 |
| Product Name | Clear Braided Reinforced PVC Hose |
| Type | Plastic; Structural |
| Material | Poly Vinyl Chloride; Polyester |
| Shape | Round |
| Features | Reinforced |
| Color / Clarity | Clear |